Milwaukee Electric Tool Corporation Electric Saws M18 ONEFSZ-0

Description
M18™ ONE-KEY™ FUEL™ SAWZALL™
Request a Quote
Description
M18™ ONE-KEY™ FUEL™ SAWZALL™
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Saws - 2172654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Saws
2172654
Electric Saws 2172654
M18™ ONE-KEY™ FUEL™ SAWZALL™

M18™ ONE-KEY™ FUEL™ SAWZALL™

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Saws
Product Number 2172654
Product Name Electric Saws
Saw Type Reciprocating Saw
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 25.6 in. Length Hose Saw|Master File - KCS-TF2/E-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Weight 97 lbs (43.99 kg)
View Details
Electric Saws - 2662921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Blade Size 13.98 inch (355 mm)
Weight 53.8 lbs (24.4 kg)
View Details
GREENLEE Long Reach Chain Saws - 43178 - Utility Parts Central, Inc.
Utility Parts Central, Inc.
Specs
Saw Type Chainsaw
Use Type Hand Held
Cutting Capacity 13 inch (330 mm)
View Details
Electric Reciprocating Saw - 0719-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Saw Type Reciprocating Saw
Saw Power Source DC Electricity / Battery
Use Type Hand Held
View Details