DEWALT Industrial Tool Co. 5" Low Profile Random Orbit Sander D26456

Description
Product Features 3.5 Amp EnduraTech Motor for increased performance and durability Electronic Load Control for 42% faster material removal EnduraTech Motor Technology has 71% fewer wear components for 5 to 10 times longer motor life Electronic Motor Break reduces spin down time by 73% for increased productivity Mechanical Pad Break reduces free spin to virtually eliminate gouging Low Profile Design reduces sander height by 31% for better control and finish Variable speed dial, 7,500 to 12,000 opm optimizes removal rate on a variety of materials Optimized ergonomics with rubber grip for comfort and control Integral dust port accepts 1" and 1-1/2" vacuum hoses for optimal dust collection 3/32" Orbit diameter
Description
Product Features 3.5 Amp EnduraTech Motor for increased performance and durability Electronic Load Control for 42% faster material removal EnduraTech Motor Technology has 71% fewer wear components for 5 to 10 times longer motor life Electronic Motor Break reduces spin down time by 73% for increased productivity Mechanical Pad Break reduces free spin to virtually eliminate gouging Low Profile Design reduces sander height by 31% for better control and finish Variable speed dial, 7,500 to 12,000 opm optimizes removal rate on a variety of materials Optimized ergonomics with rubber grip for comfort and control Integral dust port accepts 1" and 1-1/2" vacuum hoses for optimal dust collection 3/32" Orbit diameter

Suppliers

Company
Product
Description
Supplier Links
5" Low Profile Random Orbit Sander - D26456 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
5" Low Profile Random Orbit Sander
D26456
5" Low Profile Random Orbit Sander D26456
Product Features 3.5 Amp EnduraTech Motor for increased performance and durability Electronic Load Control for 42% faster material removal EnduraTech Motor Technology has 71% fewer wear components for 5 to 10 times longer motor life Electronic Motor Break reduces spin down time by 73% for increased productivity Mechanical Pad Break reduces free spin to virtually eliminate gouging Low Profile Design reduces sander height by 31% for better control and finish Variable speed dial, 7,500 to 12,000 opm optimizes removal rate on a variety of materials Optimized ergonomics with rubber grip for comfort and control Integral dust port accepts 1" and 1-1/2" vacuum hoses for optimal dust collection 3/32" Orbit diameter

Product Features

  • 3.5 Amp EnduraTech Motor for increased performance and durability
  • Electronic Load Control for 42% faster material removal
  • EnduraTech Motor Technology has 71% fewer wear components for 5 to 10 times longer motor life
  • Electronic Motor Break reduces spin down time by 73% for increased productivity
  • Mechanical Pad Break reduces free spin to virtually eliminate gouging
  • Low Profile Design reduces sander height by 31% for better control and finish
  • Variable speed dial, 7,500 to 12,000 opm optimizes removal rate on a variety of materials
  • Optimized ergonomics with rubber grip for comfort and control
  • Integral dust port accepts 1" and 1-1/2" vacuum hoses for optimal dust collection
  • 3/32" Orbit diameter
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Sanders and Sanding Machines
Product Number D26456
Product Name 5" Low Profile Random Orbit Sander
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Unlock Full Specs
to access all available technical data

Similar Products

Central Vacuum-Ready Random Orbital Sander - ARO Series - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Building & Construction; Clean / Surface Prep; Coating / Paint; Plastics or Composites; Wood
Type Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
Mounting Handheld
View Details
LXOB01Z - 18V LXT® Lithium-Ion Cordless 5" Random Orbit Sander (Tool Only) - LXOB01Z - Makita USA, Inc.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
View Details
6" Right Angle Random Orbit Sander with Electronic Variable Speed - DW443 - DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 4.3 amps
View Details
BOA Pneumatic Pipe Sander - LRP 1503 AIR - CS UNITEC
Specs
Application / Materials Abraded Clean / Surface Prep; Metal
Type Sanders; Contact Wheel Backed Belt Sander; Polisher
Mounting Handheld; Portable
View Details