Ingersoll Rand Industrial Technologies / Air Motors Dual-Action Quiet Air Sander 311A

Description
A 6" (150mm) Pad and built-in silencer muffles noise as you work with this economical dual-action sander. It's a quality sander used for feather edging, metal preparation, and finish work on body filler. Its dual-action pad motion produces swirl-free finishes.
Description
A 6" (150mm) Pad and built-in silencer muffles noise as you work with this economical dual-action sander. It's a quality sander used for feather edging, metal preparation, and finish work on body filler. Its dual-action pad motion produces swirl-free finishes.

Suppliers

Company
Product
Description
Supplier Links
Dual-Action Quiet Air Sander - 311A - Ingersoll Rand Industrial Technologies / Air Motors
Nashville, TN, United States
Dual-Action Quiet Air Sander
311A
Dual-Action Quiet Air Sander 311A
A 6" (150mm) Pad and built-in silencer muffles noise as you work with this economical dual-action sander. It's a quality sander used for feather edging, metal preparation, and finish work on body filler. Its dual-action pad motion produces swirl-free finishes.

A 6" (150mm) Pad and built-in silencer muffles noise as you work with this economical dual-action sander. It's a quality sander used for feather edging, metal preparation, and finish work on body filler. Its dual-action pad motion produces swirl-free finishes.

Supplier's Site

Technical Specifications

  Ingersoll Rand Industrial Technologies / Air Motors
Product Category Sanders and Sanding Machines
Product Number 311A
Product Name Dual-Action Quiet Air Sander
Application / Materials Abraded Automotive or Paint; Clean / Surface Prep; Coating / Paint; Plastics or Composites; Wood
Type Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
Mounting Handheld
Rotary Speed 12000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Air Angle Sander - 313A - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Metal; MRO / Resurfacing; Plastics or Composites
Type Sanders; Orbital or Planetary Motion
Mounting Handheld
View Details
9404 - 4" x 24" Belt Sander - 9404 - Makita USA, Inc.
Specs
Type Sanders; Surface / Conveyor
Mounting Handheld
Current 8.8 amps
View Details
Small Angle Sander - RAM20LR - ATA Group
Specs
Type Sanders
Rotary Speed 20000 rpm
Power Source Air
View Details
Belt Sander -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Application / Materials Abraded Metal
Type Sanders; Contact Wheel Backed Belt Sander
Mounting Handheld
View Details