Ingersoll Rand Industrial Technologies / Air Motors High-Speed Air Sander 317A

Description
5" (125mm) Pad; For small jobs and hard-to-reach places, the 317A is an economical high-speed sander, ideal for light sanding, feather edging, and rust removal.
Description
5" (125mm) Pad; For small jobs and hard-to-reach places, the 317A is an economical high-speed sander, ideal for light sanding, feather edging, and rust removal.

Suppliers

Company
Product
Description
Supplier Links
High-Speed Air Sander - 317A - Ingersoll Rand Industrial Technologies / Air Motors
Nashville, TN, United States
High-Speed Air Sander
317A
High-Speed Air Sander 317A
5" (125mm) Pad; For small jobs and hard-to-reach places, the 317A is an economical high-speed sander, ideal for light sanding, feather edging, and rust removal.

5" (125mm) Pad; For small jobs and hard-to-reach places, the 317A is an economical high-speed sander, ideal for light sanding, feather edging, and rust removal.

Supplier's Site

Technical Specifications

  Ingersoll Rand Industrial Technologies / Air Motors
Product Category Sanders and Sanding Machines
Product Number 317A
Product Name High-Speed Air Sander
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Metal; Wood
Type Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
Mounting Handheld
Rotary Speed 18000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Finishing/Polishing Equipment - Profiler 'R' High Speed Sander - DME Company
Specs
Application / Materials Abraded Sharpening
Type Sanders; Contact Wheel Backed Belt Sander
Mounting Bench / Pedestal
View Details
Orbital Air Sander - 312A - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Coating / Paint; Metal; Plastics or Composites; Wood
Type Sanders; Orbital or Planetary Motion
Mounting Handheld
View Details
PV7001C - 7" Vertical Polisher - PV7001C - Makita USA, Inc.
Specs
Type Sanders
Mounting Handheld
Current 7.9 amps
View Details
Dual Action Sander - TL050400AV - Campbell Hausfeld
Specs
Application / Materials Abraded Automotive or Paint; Clean / Surface Prep; Metal; Wood
Type Sanders; Abrasive disc or grinding wheel face grinder
Mounting Handheld
View Details