Minerallac Company Tap - Non Metric 68080

Description
HAND TYPE TYPE BRIGHT FINISH 1-21/32 INCH THREAD LENGTH 16 TPI TAPER STYLE NC THREAD TYPE 3/8 INCH TAP SIZE HAND WRENCHING APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE DRILL SIZE 5/16 INCH PACKAGING QUANTITY 5
Datasheet
Description
HAND TYPE TYPE BRIGHT FINISH 1-21/32 INCH THREAD LENGTH 16 TPI TAPER STYLE NC THREAD TYPE 3/8 INCH TAP SIZE HAND WRENCHING APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE DRILL SIZE 5/16 INCH PACKAGING QUANTITY 5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tap - Non Metric - 68080 - Minerallac Company
Hampshire, IL, USA
Tap - Non Metric
68080
Tap - Non Metric 68080
HAND TYPE TYPE BRIGHT FINISH 1-21/32 INCH THREAD LENGTH 16 TPI TAPER STYLE NC THREAD TYPE 3/8 INCH TAP SIZE HAND WRENCHING APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE DRILL SIZE 5/16 INCH PACKAGING QUANTITY 5
  • HAND TYPE TYPE
  • BRIGHT FINISH
  • 1-21/32 INCH THREAD LENGTH
  • 16 TPI
  • TAPER STYLE
  • NC THREAD TYPE
  • 3/8 INCH TAP SIZE
  • HAND WRENCHING
  • APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE
  • DRILL SIZE 5/16 INCH
  • PACKAGING QUANTITY 5
Datasheet

Technical Specifications

  Minerallac Company
Product Category Taps
Product Number 68080
Product Name Tap - Non Metric
Type Hand Tap; Spiral Point Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 151993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spiral Fluted Tap; Spiral flute, second
Nominal ISO Size M12
Thread Form Metric
View Details
Tap - Non Metric - 68039 - Minerallac Company
Minerallac Company
Specs
Type Hand Tap; Spiral Point Tap
Chamfer Type Taper Tap
Nominal SAE Size # 8
View Details
M6x1+0.001 Spiral Flute Tap - T07307SF1 - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Type Spiral Fluted Tap
Nominal ISO Size M6
Thread Form M
View Details