SHV24-1A85-78L3K is a high-voltage reed relay with a single-pole normally open contact (Form A), rated for switching up to 1000 VDC and 1.0 A DC, with a maximum carry current of 2.5 A. It features a rhodium contact material, contact resistance of 150 mΩ, and a dielectric strength of 4 kVDC between coil and contact. The relay has a 24 VDC coil with 2000 Ω resistance, 288 mW power consumption, and an operating time of 1.1 ms. It is supplied in a 78L pin-out configuration with a magnetic shield and a 4 kVDC breakdown voltage. Dimensions, insulation resistance, and temperature ratings follow the SHV series specification. The unit is fully sealed, rated for -40 to 105 °C operation, and meets EN60255-27 standards.
HIGH VOLTAGE REED RELAY, FORM 1A
| DigiKey | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 374-SHV24-1A85-78L3K-ND |
| Product Name | Reed Relays |
| Mounting | PCBoard |