TE Connectivity RELAY REED SPST-NO .5A 5VDC DIP V23100V4005A010

Description
RELAY REED SPST-NO .5A 5VDC DIP
Request a Quote Datasheet
Description
RELAY REED SPST-NO .5A 5VDC DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RELAY REED SPST-NO .5A 5VDC DIP - V23100V4005A010 - ASAP Semiconductor LLC
Anaheim, CA, United States
RELAY REED SPST-NO .5A 5VDC DIP
V23100V4005A010
RELAY REED SPST-NO .5A 5VDC DIP V23100V4005A010
RELAY REED SPST-NO .5A 5VDC DIP

RELAY REED SPST-NO .5A 5VDC DIP

Supplier's Site
Reed Relays - 2562027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Reed Relays
2562027
Reed Relays 2562027
V23100V4005A10,DLR-R ELAY,5VDC,

V23100V4005A10,DLR-RELAY,5VDC,

Supplier's Site
Reed Relays - V23100V4005A010-ND - DigiKey
Thief River Falls, MN, United States
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Buy Now Datasheet
Relays - Reed Relays V23100V4005A010
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Supplier's Site
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Axicom Te Connectivity - 92B9977 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Axicom Te Connectivity
92B9977
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Axicom Te Connectivity 92B9977
RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:V23100-V4 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:V23100-V4 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays Reed Relays Reed Relays
Product Number V23100V4005A010 2562027 V23100V4005A010-ND V23100V4005A010 92B9977
Product Name RELAY REED SPST-NO .5A 5VDC DIP Reed Relays Reed Relays Relays - Reed Relays Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Axicom Te Connectivity
Mounting PCBoard PCBoard; Pcb mount PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw Single Throw
Approvals RoHS RoHS RoHS
Operating Temp -40 F (-40 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2919704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Throw Double Throw
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - JWD-172-1 - 1191786-JWD-172-1 - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
Resistance 200 ohms
View Details
3 suppliers
EDR Series - EDR2D1A12 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 19.9 x 8.9 x 5.5 mm
Poles Single Pole (SP)
Throw Single Throw
View Details