The single in-line SIL RF series high frequency reed relay is capable of switching signals from DC to 1.5GHz. This instrumentation grade RF reed relay is supplied in a rugged thermoset overmolded package. Utilizes minimum PCB area at only 50% compared to our DIP and DIL series. Available with dielectric strength 4kVDC. Optional diode and magnetic shield. UL approval.
| Standex-Meder Electronics | |
|---|---|
| Product Category | Reed Relays |
| Product Name | Reed Relay, SIL RF Series |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Approvals | RoHS |
| Operating Temp | -4 to 158 F (-20 to 70 C) |