Win Source Part Number: 1373478-SHV05-1A85-7
Category: Relays - Reed Relays
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Standex-Meder Electronics
Series: SHV
Package: Tube
Product Status: Active
Features: Diode
Mounting Type: Through Hole
HTSUS: 8536.41.0030
REACH Status: REACH Unaffected
ECCN: EAR99
Termination Style: PC Pin
Coil Voltage: 5VDC
Contact Form: SPST-NO (1 Form A)
Contact Rating (Current): 1 A
Switching Voltage: 1000VAC, 1000VDC - Max
Coil Current: 27.8 mA
Coil Type: Non Latching
Must Operate Voltage: 3.75 VDC
Must Release Voltage: 0.5 VDC
Operate Time: 1.1 ms
Release Time: 0.1 ms
Coil Resistance: 180 Ohms
REED RELAY, SPST-NO, 1A, 1KV, TH; Contact Configuration:SPST-N
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Reed Relays | Reed Relays | Reed Relays | Reed Relays |
| Product Number | 374-1404-5-ND | 1373478-SHV05-1A85-78D3K | 80Y4868 | SHV05-1A85-78D3K |
| Product Name | Reed Relays | Relays - Reed Relays | Reed Relay, Spst-No, 1A, 1Kv, Th; Contact Configuration Standexmeder | Relays - Reed Relays |
| Mounting | PCBoard | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw | |
| Operating Temp | -40 to 212 F (-40 to 100 C) | |||
| DC Coil Voltage | 5 volts | 5 volts | 5 volts |