Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
REED RELAYS
STANDEX-MEDER ELECTRONICS
ORD 324/15-20 AT -- REED SWITCH, 1 FORM A, SPST-NO REED SWITCH
Standex-Meder Electronics
REED SWITCH, 1 FORM A, SPST-NO REED SWITCH
ORD 324/15-20 AT
Description
REED SWITCH, 1 FORM A, SPST-NO REED SWITCH
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
REED SWITCH, 1 FORM A, SPST-NO REED SWITCH
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
REED SWITCH, 1 FORM A, SPST-NO REED SWITCH
ORD 324/15-20 AT
REED SWITCH, 1 FORM A, SPST-NO REED SWITCH
ORD 324/15-20 AT
REED SWITCH, 1 FORM A, SPST-NO REED SWITCH
REED SWITCH, 1 FORM A, SPST-NO REED SWITCH
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
Reed Relays
Product Number
ORD 324/15-20 AT
Product Name
REED SWITCH, 1 FORM A, SPST-NO REED SWITCH
Poles
Single Pole (SP)
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Electromechanical Relays & Contactors
1-1393771-4
Specs
Approvals
EU ELV Compliant; RoHS
Operating Temp
-31 to 185 F (-35 to 85 C)
DC Voltage
100 volts
View Details
2
suppliers
RS Components, Ltd.
Reed Relays
1782573
Specs
Mounting
PCBoard; Pcb mount
Poles
Single Pole (SP)
Approvals
RoHS
View Details
Churod Americas, Inc.
0.1A@1000VDC; SPST-NO; Reed Relay
CHMR
Specs
Mounting
PCBoard
Poles
Single Pole (SP)
Throw
Single Throw
View Details
Standex-Meder Electronics
Reed Relay, Spst-Nc, 3A, 7.5Kv, Th; Contact Configuration Standexmeder
HE06-1B83-150
Specs
Mounting
PCBoard; Through Hole
Poles
Single Pole (SP)
Throw
Single Throw
View Details