Standex-Meder Electronics Reed Relay, Spst-Nc, 3A, 7.5Kv, Th; Contact Configuration Standexmeder HE06-1B83-150

Description
REED RELAY, SPST-NC, 3A, 7.5KV, TH; Contact Configuration:SPST-N C; Coil Voltage:6VDC; Product Range:HE Series; Relay Mounting:Through Hole; Coil Resistance:105ohm; Switching Current Max:3A; Switching Voltage Max:7.5kV; SVHC:No SVHC RoHS Compliant: Yes
Description
REED RELAY, SPST-NC, 3A, 7.5KV, TH; Contact Configuration:SPST-N C; Coil Voltage:6VDC; Product Range:HE Series; Relay Mounting:Through Hole; Coil Resistance:105ohm; Switching Current Max:3A; Switching Voltage Max:7.5kV; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Reed Relay, part number 47AC4986, is a single pole, single throw normally closed (SPST-NC) relay designed for high voltage applications. It has a maximum switching voltage of 7.5 kV and can handle a switching current of up to 3 A. The relay features a through-hole mounting design and a coil voltage of 6 VDC with a coil resistance of 105 ohms. This relay is suitable for use in high voltage test sets, cable testers, and medical equipment, making it versatile for various applications in the medical and test measurement markets. The operating temperature range is from -20°C to 70°C, and it can withstand a shock resistance of up to 50 g and vibration resistance of 20 g. The relay also has a maximum operating time of 3 ms and a release time of 1.5 ms, ensuring quick response times in applications. With a high insulation resistance of 10^12 ohms and a breakdown voltage of at least 10 kVDC, this relay is designed to provide reliable performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The Reed Relay, part number 47AC4986, is a single pole, single throw normally closed (SPST-NC) relay designed for high voltage applications. It has a maximum switching voltage of 7.5 kV and can handle a switching current of up to 3 A. The relay features a through-hole mounting design and a coil voltage of 6 VDC with a coil resistance of 105 ohms. This relay is suitable for use in high voltage test sets, cable testers, and medical equipment, making it versatile for various applications in the medical and test measurement markets. The operating temperature range is from -20°C to 70°C, and it can withstand a shock resistance of up to 50 g and vibration resistance of 20 g. The relay also has a maximum operating time of 3 ms and a release time of 1.5 ms, ensuring quick response times in applications. With a high insulation resistance of 10^12 ohms and a breakdown voltage of at least 10 kVDC, this relay is designed to provide reliable performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Reed Relay, Spst-Nc, 3A, 7.5Kv, Th; Contact Configuration Standexmeder - 47AC4986 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-Nc, 3A, 7.5Kv, Th; Contact Configuration Standexmeder
47AC4986
Reed Relay, Spst-Nc, 3A, 7.5Kv, Th; Contact Configuration Standexmeder 47AC4986
REED RELAY, SPST-NC, 3A, 7.5KV, TH; Contact Configuration:SPST-N C; Coil Voltage:6VDC; Product Range:HE Series; Relay Mounting:Through Hole; Coil Resistance:105ohm; Switching Current Max:3A; Switching Voltage Max:7.5kV; SVHC:No SVHC RoHS Compliant: Yes

REED RELAY, SPST-NC, 3A, 7.5KV, TH; Contact Configuration:SPST-NC; Coil Voltage:6VDC; Product Range:HE Series; Relay Mounting:Through Hole; Coil Resistance:105ohm; Switching Current Max:3A; Switching Voltage Max:7.5kV; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 47AC4986
Product Name Reed Relay, Spst-Nc, 3A, 7.5Kv, Th; Contact Configuration Standexmeder
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Single Throw
Features Latching
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 1782810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Throw Double Throw
View Details
STANDEXMEDER MK17-B-2 REED SENSOR - 767-MK17-B-2 - Utmel Electronic Limited
Specs
Mounting Surface Mount
Approvals RoHS
DC Power 10 watts
View Details