Standex-Meder Electronics Relays - Reed Relays NP05-2A66-500-220

Description
Win Source Part Number: 1162068-NP05-2A66-50 0-220 Category: Relays>Reed Relays Series: NP Termination Style: PC Pin Features: EMI Shielded Package: Tube Contact Form: DPST-NO (2 Form A) Standard Package: 48 Coil Resistance: 500 Ohms Coil Current: 10 mA Operate Time: 0.5 ms Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 500 mA Switching Voltage: 200VAC, 200VDC - Max Release Time: 0.1 ms Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 3.5 VDC Must Release Voltage: 0.75 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: Standex-Meder Electronics Other Names: 3105271220,NPO5-2A66 -500-220
Request a Quote Datasheet
Description
Win Source Part Number: 1162068-NP05-2A66-50 0-220 Category: Relays>Reed Relays Series: NP Termination Style: PC Pin Features: EMI Shielded Package: Tube Contact Form: DPST-NO (2 Form A) Standard Package: 48 Coil Resistance: 500 Ohms Coil Current: 10 mA Operate Time: 0.5 ms Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 500 mA Switching Voltage: 200VAC, 200VDC - Max Release Time: 0.1 ms Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 3.5 VDC Must Release Voltage: 0.75 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: Standex-Meder Electronics Other Names: 3105271220,NPO5-2A66 -500-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Reed Relays - 1162068-NP05-2A66-500-220 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Reed Relays
1162068-NP05-2A66-500-220
Relays - Reed Relays 1162068-NP05-2A66-500-220
Win Source Part Number: 1162068-NP05-2A66-50 0-220 Category: Relays>Reed Relays Series: NP Termination Style: PC Pin Features: EMI Shielded Package: Tube Contact Form: DPST-NO (2 Form A) Standard Package: 48 Coil Resistance: 500 Ohms Coil Current: 10 mA Operate Time: 0.5 ms Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 500 mA Switching Voltage: 200VAC, 200VDC - Max Release Time: 0.1 ms Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 3.5 VDC Must Release Voltage: 0.75 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: Standex-Meder Electronics Other Names: 3105271220,NPO5-2A66 -500-220

Win Source Part Number: 1162068-NP05-2A66-500-220
Category: Relays>Reed Relays
Series: NP
Termination Style: PC Pin
Features: EMI Shielded
Package: Tube
Contact Form: DPST-NO (2 Form A)
Standard Package: 48
Coil Resistance: 500 Ohms
Coil Current: 10 mA
Operate Time: 0.5 ms
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 500 mA
Switching Voltage: 200VAC, 200VDC - Max
Release Time: 0.1 ms
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 3.5 VDC
Must Release Voltage: 0.75 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Mfr: Standex-Meder Electronics
Other Names: 3105271220,NPO5-2A66-500-220

Buy Now Datasheet
Reed Relays - NP05-2A66-500-220-ND - DigiKey
Thief River Falls, MN, United States
RELAY REED DPST 500MA 5V

RELAY REED DPST 500MA 5V

Buy Now Datasheet
Shenzhen, China
Relays - Reed Relays
NP05-2A66-500-220
Relays - Reed Relays NP05-2A66-500-220
RELAY REED DPST 500MA 5V

RELAY REED DPST 500MA 5V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number 1162068-NP05-2A66-500-220 NP05-2A66-500-220-ND NP05-2A66-500-220
Product Name Relays - Reed Relays Reed Relays Relays - Reed Relays
Mounting PCBoard; Through Hole PCBoard Through Hole
Resistance 500 ohms
Poles Double Pole (DP) Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
Relays- Reed Relays -  - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
View Details
4 suppliers