Standex-Meder Electronics Reed Relays SHV05-1A85-78L3K

Description
RELAY REED SPST 1A 5V
Request a Quote Datasheet
Description
RELAY REED SPST 1A 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 374-1406-5-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
374-1406-5-ND
Reed Relays 374-1406-5-ND
RELAY REED SPST 1A 5V

RELAY REED SPST 1A 5V

Buy Now Datasheet
Relays- Reed Relays -  - Win Source Electronics
Laguna Hills, CA, United States
Relays- Reed Relays
Relays- Reed Relays
Manufacturer: Standex-Meder Electronics Category: Relays- Reed Relays Series: SHV Package: Tube Product Status: Product Status Mounting Type: Through Hole Termination Style: PC Pin Must Operate Voltage: 3.75 VDC Must Release Voltage: 0.5 VDC Operating Temperature: -40°C ~ 100°C

Manufacturer: Standex-Meder Electronics
Category: Relays- Reed Relays
Series: SHV
Package: Tube
Product Status: Product Status
Mounting Type: Through Hole
Termination Style: PC Pin
Must Operate Voltage: 3.75 VDC
Must Release Voltage: 0.5 VDC
Operating Temperature: -40°C ~ 100°C

Buy Now Datasheet
Reed Relay, Spst-No, 1A, 1Kv, Th; Contact Configuration Standexmeder - 80Y4869 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 1A, 1Kv, Th; Contact Configuration Standexmeder
80Y4869
Reed Relay, Spst-No, 1A, 1Kv, Th; Contact Configuration Standexmeder 80Y4869
REED RELAY, SPST-NO, 1A, 1KV, TH; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:SHV Series; Relay Mounting:Through Hole; Coil Resistance:180ohm; Switching Current Max:1A; Switching Voltage Max:1kV; SVHC:No SVHC RoHS Compliant: Yes

REED RELAY, SPST-NO, 1A, 1KV, TH; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:SHV Series; Relay Mounting:Through Hole; Coil Resistance:180ohm; Switching Current Max:1A; Switching Voltage Max:1kV; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Reed Relays
SHV05-1A85-78L3K
Relays - Reed Relays SHV05-1A85-78L3K
RELAY REED SPST 1A 5V

RELAY REED SPST 1A 5V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays Reed Relays Reed Relays
Product Number 374-1406-5-ND 80Y4869 SHV05-1A85-78L3K
Product Name Reed Relays Relays- Reed Relays Reed Relay, Spst-No, 1A, 1Kv, Th; Contact Configuration Standexmeder Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 212 F (-40 to 100 C) -40 to 212 F (-40 to 100 C)
DC Coil Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 1782781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
RELAY REED SPDT .25A 5VDC DIP - V23100V4305C011 - ASAP Semiconductor LLC
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Double Throw
View Details
3 suppliers