Reed Relay, MS Series, 12 VDC, 700 ohm, 500 mA, 200 V, SPST-NO RoHS Compliant: Yes
RELAY REED SPST 500MA 12V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Reed Relays | Reed Relays | Reed Relays |
| Product Number | 374-1049-5-ND | 97K6057 | MS12-1A87-75L |
| Product Name | Reed Relays | Reed Relay, Ms Series, 12 Vdc, 700 Ohm, 500 Ma, 200 V, Spst-No Rohs Compliant Standexmeder | Relays - Reed Relays |
| Mounting | PCBoard | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | |
| Operating Temp | -4 to 158 F (-20 to 70 C) |