TE Connectivity Electromechanical Relays & Contactors 1393771-8

Description
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 2.3 G  [.0811 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Contact Arrangement : 1 Form B SPST-NC Contact Number of Poles : 1 Contact Special Features : Reed Contacts Contact Features Contact Material : Ruthenium Contact Plating Material : Ruthenium Dimensions Product Height : 8 MM  [.314 INCH ] Product Length : 19.56 MM  [.77 INCH ] Product Width : 7.62 MM  [.3 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .072, .05 Coil Resistance (OHM) : 500 Coil Voltage Rating (VDC) : 5, 6 Contact Current Rating (AMP) : .5 Contact Limiting Breaking Current (AMP) : .5 Contact Limiting Continuous Current (AMP) : .5 Contact Limiting Making Current (AMP) : .5 Contact Limiting Short-Time Current (AMP) : .5 Contact Switching Load (Min) : 10mA @ .01V Contact Switching Voltage (Max) (VDC) : 100 Contact Voltage Rating (VDC) : 20 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 250 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Performance Type : Standard Solder Process : Wave Solder Other Coil Power Rating Class (WATT) : 0 - .1 Contact Current Class (AMP) : 0 - 2 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 7 - 8 Length Class (Mechanical) (MM) : 16 - 20 Width Class (Mechanical) (MM) : 6 - 8 Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Relay & Contactor Type : Reed Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -35 - 85
Request a Quote Datasheet
Description
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 2.3 G  [.0811 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Contact Arrangement : 1 Form B SPST-NC Contact Number of Poles : 1 Contact Special Features : Reed Contacts Contact Features Contact Material : Ruthenium Contact Plating Material : Ruthenium Dimensions Product Height : 8 MM  [.314 INCH ] Product Length : 19.56 MM  [.77 INCH ] Product Width : 7.62 MM  [.3 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .072, .05 Coil Resistance (OHM) : 500 Coil Voltage Rating (VDC) : 5, 6 Contact Current Rating (AMP) : .5 Contact Limiting Breaking Current (AMP) : .5 Contact Limiting Continuous Current (AMP) : .5 Contact Limiting Making Current (AMP) : .5 Contact Limiting Short-Time Current (AMP) : .5 Contact Switching Load (Min) : 10mA @ .01V Contact Switching Voltage (Max) (VDC) : 100 Contact Voltage Rating (VDC) : 20 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 250 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Performance Type : Standard Solder Process : Wave Solder Other Coil Power Rating Class (WATT) : 0 - .1 Contact Current Class (AMP) : 0 - 2 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 7 - 8 Length Class (Mechanical) (MM) : 16 - 20 Width Class (Mechanical) (MM) : 6 - 8 Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Relay & Contactor Type : Reed Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -35 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1393771-8 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1393771-8
Electromechanical Relays & Contactors 1393771-8
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 2.3 G  [.0811 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Contact Arrangement : 1 Form B SPST-NC Contact Number of Poles : 1 Contact Special Features : Reed Contacts Contact Features Contact Material : Ruthenium Contact Plating Material : Ruthenium Dimensions Product Height : 8 MM  [.314 INCH ] Product Length : 19.56 MM  [.77 INCH ] Product Width : 7.62 MM  [.3 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .072, .05 Coil Resistance (OHM) : 500 Coil Voltage Rating (VDC) : 5, 6 Contact Current Rating (AMP) : .5 Contact Limiting Breaking Current (AMP) : .5 Contact Limiting Continuous Current (AMP) : .5 Contact Limiting Making Current (AMP) : .5 Contact Limiting Short-Time Current (AMP) : .5 Contact Switching Load (Min) : 10mA @ .01V Contact Switching Voltage (Max) (VDC) : 100 Contact Voltage Rating (VDC) : 20 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 250 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Performance Type : Standard Solder Process : Wave Solder Other Coil Power Rating Class (WATT) : 0 - .1 Contact Current Class (AMP) : 0 - 2 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 7 - 8 Length Class (Mechanical) (MM) : 16 - 20 Width Class (Mechanical) (MM) : 6 - 8 Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Relay & Contactor Type : Reed Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -35 - 85

Body Features


  • Enclosure Type : Flux Proof Automatic Soldering & Washable
  • Product Weight : 2.3 G  [.0811 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation
  • Contact Arrangement : 1 Form B SPST-NC
  • Contact Number of Poles : 1
  • Contact Special Features : Reed Contacts

Contact Features


  • Contact Material : Ruthenium
  • Contact Plating Material : Ruthenium

Dimensions


  • Product Height : 8 MM  [.314 INCH ]
  • Product Length : 19.56 MM  [.77 INCH ]
  • Product Width : 7.62 MM  [.3 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .072, .05
  • Coil Resistance (OHM) : 500
  • Coil Voltage Rating (VDC) : 5, 6
  • Contact Current Rating (AMP) : .5
  • Contact Limiting Breaking Current (AMP) : .5
  • Contact Limiting Continuous Current (AMP) : .5
  • Contact Limiting Making Current (AMP) : .5
  • Contact Limiting Short-Time Current (AMP) : .5
  • Contact Switching Load (Min) : 10mA @ .01V
  • Contact Switching Voltage (Max) (VDC) : 100
  • Contact Voltage Rating (VDC) : 20
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 250

Mechanical Attachment


  • Product Mount Type : Printed Circuit Board

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Performance Type : Standard
  • Solder Process : Wave Solder

Other


  • Coil Power Rating Class (WATT) : 0 - .1
  • Contact Current Class (AMP) : 0 - 2
  • Environmental Ambient Temperature Class (DEGC) : 70 - 85
  • Height Class (Mechanical) (MM) : 7 - 8
  • Length Class (Mechanical) (MM) : 16 - 20
  • Width Class (Mechanical) (MM) : 6 - 8

Packaging Features


  • Packaging Method : Tray, Box & Tray

Product Type Features


  • Relay & Contactor Type : Reed Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range (DEGC) : -35 - 85
Buy Now Datasheet
Relays - 1393771-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
REED RELAYS

REED RELAYS

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Shenzhen, China
Relays - Reed Relays
1393771-8
Relays - Reed Relays 1393771-8
JWD-171-12=REED RELAYS

JWD-171-12=REED RELAYS

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Reed Relays
Product Number 1393771-8 1393771-8 1393771-8 1393771-8
Product Name Electromechanical Relays & Contactors Relays Relays Relays - Reed Relays
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C) -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
DC Power 0.0500 watts
DC Coil Voltage 5 to 6 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415060-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 122 F (-25 to 50 C)
AC Voltage 250 volts
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1393238-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
RELAY REED DPST 750MA 24V Reed Non Latching 6.2mA 24VDC DPST (2 Form A) 750mA 24VDC - Nom - - - - V23100V6003A201 - ASAP Semiconductor LLC
Specs
Mounting PCBoard
Poles Double Pole (DP)
Throw Single Throw
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393767-5 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details
2 suppliers