DIP12-2A72-21M is a DPST-NO reed relay with a 12 VDC coil, 500 Ω coil resistance, and 500 mA contact current rating, designed for switching up to 200 VDC or peak AC. It features a black mineral-filled epoxy housing, tinned copper-alloy pins, magnetic shielding, and RoHS compliance. The relay has a maximum contact resistance of 0.1 Ω, 200 V switching voltage, and 100 V insulation resistance at <45% RH. It meets IEC 255-5 for dielectric strength and UL File No. NRNT2.E156887 and NRNT8.E156887. Operating temperature ranges from -40 °C to 85 °C, with storage temperature from -40 °C to 85 °C. The device is packaged in tubes of 25 pieces and weighs 5 grams.
Reed Relay, DIP Series, 12 VDC, 500 ohm, 500 mA, 200 V, DPST-NO RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 59Y6913 |
| Product Name | Reed Relay, Dip Series, 12 Vdc, 500 Ohm, 500 Ma, 200 V, Dpst-No Rohs Compliant Standexmeder |
| Features | Latching |