GENERAL PURPOSE REED RELAY, FORM
Reed Relay, MS Series, 5 VDC, 280 ohm, 500 mA, 200 V, SPST-NO RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Reed Relays | Reed Relays |
| Product Number | 374-MS05-1A87-75D-ND | 97K6054 |
| Product Name | Reed Relays | Reed Relay, Ms Series, 5 Vdc, 280 Ohm, 500 Ma, 200 V, Spst-No Rohs Compliant Standexmeder |
| Mounting | PCBoard | |
| Poles | Single Pole (SP) | |
| Throw | Single Throw | |
| Operating Temp | -4 to 158 F (-20 to 70 C) |