H series SPNO reed relay,3A 24Vdc coil
REED RELAY, SPST-NO, 3A, 10KV, TH; Contact Configuration:SPST-N
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Reed Relays | Reed Relays | Reed Relays | Reed Relays |
| Product Number | 374-1307-ND | 3491847 | 47AC5052 | H24-1A69 |
| Product Name | Reed Relays | Reed Relays | Reed Relay, Spst-No, 3A, 10Kv, Th; Contact Configuration Standexmeder | Relays - Reed Relays |
| Mounting | Chassis Mount | Panel; Panel mount | PCBoard; Through Hole | Bracket (Flange) Mount; Chassis Mount |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Throw | Single Throw | Single Throw | Single Throw | |
| Operating Temp | -4 to 158 F (-20 to 70 C) | |||
| DC Coil Voltage | 24 volts | 24 volts | 24 volts |