MRE24-2A85-P is a dual-channel reed relay with two contacts in parallel, rated for 1000 V DC switching and 1.0 A switching current, with a 2.5 A carry current. It uses rhodium contacts with 150 mΩ maximum contact resistance and 10¹¹ Ω insulation resistance. Breakdown voltage is 3 kVDC per EN60255-27. The 24 VDC coil draws 288 mW at 2000 Ω. Operating time is 1.1 ms, release time is 0.4 ms. Integrated magnetic shielding is included. Capacitance is 0.5 pF across open contacts. Operating temperature range is -20 to 70 °C. The relay is sealed for aqueous rinse compatibility.
HIGH VOLTAGE REED RELAY, FORM 1A
| DigiKey | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 374-MRE24-2A85-P-ND |
| Product Name | Reed Relays |
| Mounting | PCBoard |