Standex-Meder Electronics Reed Relays MS05-1A31-75L

Description
RELAY REED SPST 2A 5V
Request a Quote Datasheet
Description
RELAY REED SPST 2A 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 374-1048-5-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
374-1048-5-ND
Reed Relays 374-1048-5-ND
RELAY REED SPST 2A 5V

RELAY REED SPST 2A 5V

Buy Now Datasheet
Relays - Reed Relays - 1379235-MS05-1A31-75L - Win Source Electronics
Laguna Hills, CA, United States
Relays - Reed Relays
1379235-MS05-1A31-75L
Relays - Reed Relays 1379235-MS05-1A31-75L
Win Source Part Number: 1379235-MS05-1A31-75 L Category: Relays - Reed Relays Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Standex-Meder Electronics Series: MS Package: Tube Product Status: Obsolete Mounting Type: Through Hole HTSUS: 8536.41.0030 REACH Status: REACH Unaffected ECCN: EAR99 Termination Style: PC Pin Coil Voltage: 5VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 2 A Switching Voltage: 1000VAC, 1000VDC - Max Coil Current: 50 mA Coil Type: Non Latching Must Operate Voltage: 3.5 VDC Must Release Voltage: 0.75 VDC Operate Time: 1 ms Release Time: 0.7 ms Coil Resistance: 100 Ohms

Win Source Part Number: 1379235-MS05-1A31-75L
Category: Relays - Reed Relays
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Standex-Meder Electronics
Series: MS
Package: Tube
Product Status: Obsolete
Mounting Type: Through Hole
HTSUS: 8536.41.0030
REACH Status: REACH Unaffected
ECCN: EAR99
Termination Style: PC Pin
Coil Voltage: 5VDC
Contact Form: SPST-NO (1 Form A)
Contact Rating (Current): 2 A
Switching Voltage: 1000VAC, 1000VDC - Max
Coil Current: 50 mA
Coil Type: Non Latching
Must Operate Voltage: 3.5 VDC
Must Release Voltage: 0.75 VDC
Operate Time: 1 ms
Release Time: 0.7 ms
Coil Resistance: 100 Ohms

Buy Now Datasheet
Relays - Reed Relays MS05-1A31-75L
RELAY REED SPST 2A 5V

RELAY REED SPST 2A 5V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number 374-1048-5-ND 1379235-MS05-1A31-75L MS05-1A31-75L
Product Name Reed Relays Relays - Reed Relays Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
Reed Relays - 374-1407-5-ND - DigiKey
Standex-Meder Electronics
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
2 suppliers