Standex-Meder Electronics SWITCH REED SPST-NO 400MA 200V MK06-5-C

Description
SWITCH REED SPST-NO 400MA 200V
Description
SWITCH REED SPST-NO 400MA 200V

Suppliers

Company
Product
Description
Supplier Links
SWITCH REED SPST-NO 400MA 200V - 767-MK06-5-C - Utmel Electronic Limited
Hong Kong, China
SWITCH REED SPST-NO 400MA 200V
767-MK06-5-C
SWITCH REED SPST-NO 400MA 200V 767-MK06-5-C
SWITCH REED SPST-NO 400MA 200V

SWITCH REED SPST-NO 400MA 200V

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Reed Relays
Product Number 767-MK06-5-C
Product Name SWITCH REED SPST-NO 400MA 200V
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays, Up to 2 Amps - V23100V4515A010 - 798968-V23100V4515A010 - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
Resistance 2000 ohms
View Details
4 suppliers
Reed Relays - 2919732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relay, Spst-No, 3A, 7.5Kv, Th; Contact Configuration Standexmeder - 47AC4987 - Newark, An Avnet Company
Specs
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Single Throw
View Details