TE Connectivity RELAY REED SPST-NO .5A 15VDC SIL V23100V4515A010

Description
RELAY REED SPST-NO .5A 15VDC SIL
Request a Quote Datasheet
Description
RELAY REED SPST-NO .5A 15VDC SIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RELAY REED SPST-NO .5A 15VDC SIL - V23100V4515A010 - ASAP Semiconductor LLC
Anaheim, CA, United States
RELAY REED SPST-NO .5A 15VDC SIL
V23100V4515A010
RELAY REED SPST-NO .5A 15VDC SIL V23100V4515A010
RELAY REED SPST-NO .5A 15VDC SIL

RELAY REED SPST-NO .5A 15VDC SIL

Supplier's Site
Signal Relays, Up to 2 Amps - V23100V4515A010 - 798968-V23100V4515A010 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - V23100V4515A010
798968-V23100V4515A010
Signal Relays, Up to 2 Amps - V23100V4515A010 798968-V23100V4515A010
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 798968-V23100V4515A0 10 Series: V23100-V4, AXICOM Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Diode Contact Form: SPST-NO (1 Form A) Contact Material: Ruthenium (Ru) Coil Resistance: 2 kOhms Coil Current: 7.5mA Operate Time: 0.75ms Relay Type: Reed Coil Type: Non Latching Coil Voltage: 15VDC Contact Rating (Current): 500mA Switching Voltage: 200VAC, 200VDC - Max Release Time: 0.15ms Coil Power: 112.5 mW Family Name: V23100-V4 Categories: Relays Turn On Voltage (Maximum): 10.5 VDC Turn Off Voltage (Minimum): 2.25 VDC Introduction Date: September 03, 2005 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 798968-V23100V4515A010
Series: V23100-V4, AXICOM
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Diode
Contact Form: SPST-NO (1 Form A)
Contact Material: Ruthenium (Ru)
Coil Resistance: 2 kOhms
Coil Current: 7.5mA
Operate Time: 0.75ms
Relay Type: Reed
Coil Type: Non Latching
Coil Voltage: 15VDC
Contact Rating (Current): 500mA
Switching Voltage: 200VAC, 200VDC - Max
Release Time: 0.15ms
Coil Power: 112.5 mW
Family Name: V23100-V4
Categories: Relays
Turn On Voltage (Maximum): 10.5 VDC
Turn Off Voltage (Minimum): 2.25 VDC
Introduction Date: September 03, 2005
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Relays - Reed Relays V23100V4515A010
RELAY REED SPST 500MA 15V

RELAY REED SPST 500MA 15V

Supplier's Site
V23100V4515A010 Axicom Te Connectivity - 48M9020 - Newark, An Avnet Company
Chicago, IL, United States
V23100V4515A010 Axicom Te Connectivity
48M9020
V23100V4515A010 Axicom Te Connectivity 48M9020
V23100V4515A010

V23100V4515A010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Reed Relays Electromechanical Relays Reed Relays Electromechanical Relays
Product Number V23100V4515A010 798968-V23100V4515A010 V23100V4515A010 48M9020
Product Name RELAY REED SPST-NO .5A 15VDC SIL Signal Relays, Up to 2 Amps - V23100V4515A010 Relays - Reed Relays V23100V4515A010 Axicom Te Connectivity
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 2042-3879 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Industrial Relay - 700-CF400M - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details