REED RELAY, 1 FORM A, SPST-NO, 24V HIGH VOLTAGE PCB MOUNTING
Alternative Parts (Cross-Reference): Cross
Manufacturer: Standex-Meder Electronics
Category: Relays Reed Relays
Series: LI
Package: Tube
Operating Temperature: -20°C ~ 70°C
Mounting Type: Through Hole
REED RELAY, SPST-NO, 1A, 1KV, TH; Contact Configuration:SPST-N
| Heilind Electronics, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Reed Relays | Reed Relays | Reed Relays | Reed Relays | Reed Relays |
| Product Number | LI24-1A85 | 374-1296-ND | 47AC5210 | LI24-1A85 | |
| Product Name | REED RELAY, 1 FORM A, SPST-NO, 24V HIGH VOLTAGE PCB MOUNTING | Reed Relays | Relays Reed Relays | Reed Relay, Spst-No, 1A, 1Kv, Th; Contact Configuration Standexmeder | Relays - Reed Relays |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw | Single Throw | |
| Mounting | PCBoard | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole | |
| Operating Temp | -4 to 158 F (-20 to 70 C) | ||||
| DC Coil Voltage | 24 volts | 24 volts | 24 volts |