Standex-Meder Electronics Reed Relays DIP24-1C90-51L

Description
RELAY REED SPDT 500MA 24V
Request a Quote Datasheet
Description
RELAY REED SPDT 500MA 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 374-1241-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
374-1241-ND
Reed Relays 374-1241-ND
RELAY REED SPDT 500MA 24V

RELAY REED SPDT 500MA 24V

Buy Now Datasheet
Shenzhen, China
Relays - Reed Relays
DIP24-1C90-51L
Relays - Reed Relays DIP24-1C90-51L
RELAY REED SPDT 500MA 24V

RELAY REED SPDT 500MA 24V

Supplier's Site
Relay, Reed, Spdt, 100V, 0.2A, Tht; Contact Configuration Standexmeder - 96K8604 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spdt, 100V, 0.2A, Tht; Contact Configuration Standexmeder
96K8604
Relay, Reed, Spdt, 100V, 0.2A, Tht; Contact Configuration Standexmeder 96K8604
RELAY, REED, SPDT, 100V, 0.2A, THT; Contact Configuration:SPDT; Coil Voltage:24VDC; Product Range:DIP Series; Relay Mounting:Through Hole; Coil Resistance:2kohm; Switching Current Max:200mA; Switching Voltage Max:100V RoHS Compliant: Yes

RELAY, REED, SPDT, 100V, 0.2A, THT; Contact Configuration:SPDT; Coil Voltage:24VDC; Product Range:DIP Series; Relay Mounting:Through Hole; Coil Resistance:2kohm; Switching Current Max:200mA; Switching Voltage Max:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays
Product Number 374-1241-ND DIP24-1C90-51L 96K8604
Product Name Reed Relays Relays - Reed Relays Relay, Reed, Spdt, 100V, 0.2A, Tht; Contact Configuration Standexmeder
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Operating Temp -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2700008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; PCB Mount
Approvals RoHS
Maximum Switching Current 0.50 amps
View Details
DRY REED RELAY, SPDT, MOMENTARY, 0.025A (COIL), 5VDC (COIL), 125mW (COIL), 0.25A (CONTACT), THROUGH HOLE-STRAIGHT MOUNT - V23100V4305C000 - ASAP Semiconductor LLC
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw; Double Throw
View Details
3 suppliers
REED RELAY, 1 FORM A, SPST-NO, 5V ULTRA MICRO SIL (SINGLE IN - UMS05-1A80-75D - Heilind Electronics, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
View Details
4 suppliers