Standex-Meder Electronics Reed Relays LI12-1A85

Description
RELAY REED SPST 1A 12V
Request a Quote Datasheet
Description
RELAY REED SPST 1A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 374-1110-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
374-1110-ND
Reed Relays 374-1110-ND
RELAY REED SPST 1A 12V

RELAY REED SPST 1A 12V

Buy Now Datasheet
REED RELAY, 1 FORM A, SPST-NO, 12V HIGH VOLTAGE PCB MOUNTING - LI12-1A85 - Heilind Electronics, Inc.
Wilmington, MA, United States
REED RELAY, 1 FORM A, SPST-NO, 12V HIGH VOLTAGE PCB MOUNTING
LI12-1A85
REED RELAY, 1 FORM A, SPST-NO, 12V HIGH VOLTAGE PCB MOUNTING LI12-1A85
REED RELAY, 1 FORM A, SPST-NO, 12V HIGH VOLTAGE PCB MOUNTING

REED RELAY, 1 FORM A, SPST-NO, 12V HIGH VOLTAGE PCB MOUNTING

Buy Now
Relays - Reed Relays - 1357241-LI12-1A85 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Reed Relays
1357241-LI12-1A85
Relays - Reed Relays 1357241-LI12-1A85
Win Source Part Number: 1357241-LI12-1A85 Category: Relays - Reed Relays Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Standex-Meder Electronics Series: LI Package: Tube Product Status: Active Mounting Type: Through Hole HTSUS: 8536.41.0030 REACH Status: REACH Unaffected ECCN: EAR99 Termination Style: PC Pin Coil Voltage: 12VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 1 A Switching Voltage: 1000VAC, 1000VDC - Max Coil Current: 17.5 mA Coil Type: Non Latching Must Operate Voltage: 8.4 VDC Must Release Voltage: 1.8 VDC Operate Time: 1 ms Release Time: 0.1 ms Coil Resistance: 680 Ohms

Win Source Part Number: 1357241-LI12-1A85
Category: Relays - Reed Relays
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Standex-Meder Electronics
Series: LI
Package: Tube
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8536.41.0030
REACH Status: REACH Unaffected
ECCN: EAR99
Termination Style: PC Pin
Coil Voltage: 12VDC
Contact Form: SPST-NO (1 Form A)
Contact Rating (Current): 1 A
Switching Voltage: 1000VAC, 1000VDC - Max
Coil Current: 17.5 mA
Coil Type: Non Latching
Must Operate Voltage: 8.4 VDC
Must Release Voltage: 1.8 VDC
Operate Time: 1 ms
Release Time: 0.1 ms
Coil Resistance: 680 Ohms

Buy Now Datasheet
Relays - Reed Relays LI12-1A85
RELAY REED SPST 1A 12V

RELAY REED SPST 1A 12V

Supplier's Site
Reed Relay, Spst-No, 1A, 1Kv, Th; Contact Configuration Standexmeder - 47AC5209 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 1A, 1Kv, Th; Contact Configuration Standexmeder
47AC5209
Reed Relay, Spst-No, 1A, 1Kv, Th; Contact Configuration Standexmeder 47AC5209
REED RELAY, SPST-NO, 1A, 1KV, TH; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:LI Series; Relay Mounting:Through Hole; Coil Resistance:680ohm; Switching Current Max:1A; Switching Voltage Max:1kV; SVHC:No SVHC RoHS Compliant: Yes

REED RELAY, SPST-NO, 1A, 1KV, TH; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Product Range:LI Series; Relay Mounting:Through Hole; Coil Resistance:680ohm; Switching Current Max:1A; Switching Voltage Max:1kV; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays Reed Relays Reed Relays
Product Number 374-1110-ND LI12-1A85 1357241-LI12-1A85 LI12-1A85 47AC5209
Product Name Reed Relays REED RELAY, 1 FORM A, SPST-NO, 12V HIGH VOLTAGE PCB MOUNTING Relays - Reed Relays Relays - Reed Relays Reed Relay, Spst-No, 1A, 1Kv, Th; Contact Configuration Standexmeder
Mounting PCBoard PCBoard; Through Hole Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C)
DC Coil Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 473974 - RS Components, Ltd.
Specs
Channels Single Throw
NO 1
View Details
2 suppliers
Reed Relays - 2919675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relay, Spst-No, 3A, 7.5Kv, Th; Contact Configuration Standexmeder - 47AC4984 - Newark, An Avnet Company
Specs
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Single Throw
View Details