Standex-Meder Electronics Reed Relay, Spst-Nc, 3A, 10Kv, Th; Contact Configuration Standexmeder HM24-1B69-06

Description
REED RELAY, SPST-NC, 3A, 10KV, TH; Contact Configuration:SPST-N C; Coil Voltage:24VDC; Product Range:HM Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:3A; Switching Voltage Max:10kV; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
REED RELAY, SPST-NC, 3A, 10KV, TH; Contact Configuration:SPST-N C; Coil Voltage:24VDC; Product Range:HM Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:3A; Switching Voltage Max:10kV; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relay, Spst-Nc, 3A, 10Kv, Th; Contact Configuration Standexmeder - 47AC5004 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-Nc, 3A, 10Kv, Th; Contact Configuration Standexmeder
47AC5004
Reed Relay, Spst-Nc, 3A, 10Kv, Th; Contact Configuration Standexmeder 47AC5004
REED RELAY, SPST-NC, 3A, 10KV, TH; Contact Configuration:SPST-N C; Coil Voltage:24VDC; Product Range:HM Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:3A; Switching Voltage Max:10kV; SVHC:No SVHC RoHS Compliant: Yes

REED RELAY, SPST-NC, 3A, 10KV, TH; Contact Configuration:SPST-NC; Coil Voltage:24VDC; Product Range:HM Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:3A; Switching Voltage Max:10kV; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 47AC5004
Product Name Reed Relay, Spst-Nc, 3A, 10Kv, Th; Contact Configuration Standexmeder
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Single Throw
Features Latching
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RELAY REED DPST-NO .5A 15VDC DIP - V23100V4315B010 - ASAP Semiconductor LLC
Specs
Mounting PCBoard
Poles Double Pole (DP)
Throw Single Throw
View Details
3 suppliers
Reed Relays - 2919732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Standex-Meder Electronics
Specs
Mounting Through Hole
Poles Single Pole (SP)
Throw Single Throw
View Details