Standex-Meder Electronics Reed Relay, Spst-No, 3A, 7.5Kv, Th; Contact Configuration Standexmeder HM24-1A83-06

Description
REED RELAY, SPST-NO, 3A, 7.5KV, TH; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Product Range:HM Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:3A; Switching Voltage Max:7.5kV; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
REED RELAY, SPST-NO, 3A, 7.5KV, TH; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Product Range:HM Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:3A; Switching Voltage Max:7.5kV; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relay, Spst-No, 3A, 7.5Kv, Th; Contact Configuration Standexmeder - 47AC5003 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 3A, 7.5Kv, Th; Contact Configuration Standexmeder
47AC5003
Reed Relay, Spst-No, 3A, 7.5Kv, Th; Contact Configuration Standexmeder 47AC5003
REED RELAY, SPST-NO, 3A, 7.5KV, TH; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Product Range:HM Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:3A; Switching Voltage Max:7.5kV; SVHC:No SVHC RoHS Compliant: Yes

REED RELAY, SPST-NO, 3A, 7.5KV, TH; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Product Range:HM Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:3A; Switching Voltage Max:7.5kV; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 47AC5003
Product Name Reed Relay, Spst-No, 3A, 7.5Kv, Th; Contact Configuration Standexmeder
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Single Throw
Features Latching
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RELAY REED SPST-NO .5A 12VDC SIL - V23100V4512A000 - ASAP Semiconductor LLC
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
2 suppliers
Reed Relays - 1782725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Operating Temp -40 F (-40 C)
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - SIL05-1A85-76L4K - 933798-SIL05-1A85-76L4K - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
View Details
3 suppliers