Standex-Meder Electronics Reed Relays SIL05-1A85-76L4K

Description
RELAY REED SPST 1A 5V
Request a Quote Datasheet
Description
RELAY REED SPST 1A 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 374-1248-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
374-1248-ND
Reed Relays 374-1248-ND
RELAY REED SPST 1A 5V

RELAY REED SPST 1A 5V

Buy Now Datasheet
Reed Relays - SIL05-1A85-76L4K - 933798-SIL05-1A85-76L4K - Win Source Electronics
Laguna Hills, CA, United States
Reed Relays - SIL05-1A85-76L4K
933798-SIL05-1A85-76L4K
Reed Relays - SIL05-1A85-76L4K 933798-SIL05-1A85-76L4K
Manufacturer: Standex-Meder Electronics Win Source Part Number: 933798-SIL05-1A85-76 L4K Series: SIL HV Operating Temperature Range: -20°C ~ 70°C Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Other Part Number: 3305185476, 374-1248, SIL051A8576L4K

Manufacturer: Standex-Meder Electronics
Win Source Part Number: 933798-SIL05-1A85-76L4K
Series: SIL HV
Operating Temperature Range: -20°C ~ 70°C
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Other Part Number: 3305185476, 374-1248, SIL051A8576L4K

Buy Now Datasheet
Relays - Reed Relays SIL05-1A85-76L4K
RELAY REED SPST 1A 5V

RELAY REED SPST 1A 5V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number 374-1248-ND 933798-SIL05-1A85-76L4K SIL05-1A85-76L4K
Product Name Reed Relays Reed Relays - SIL05-1A85-76L4K Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
Standex-Meder Electronics
Specs
Mounting Through Hole
Poles Single Pole (SP)
Throw Single Throw
View Details