HIGH VOLTAGE REED RELAY. FORM 1A
HIGH VOLTAGE REED RELAY. FORM 1A
REED RELAY, SPST-NO, 3A, 10KV, TH; Contact Configuration:SPST-N
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Reed Relays | Reed Relays | Reed Relays |
| Product Number | 374-HE24-1A69-03-ND | HE24-1A69-03 | 47AC4995 |
| Product Name | Reed Relays | Relays - Reed Relays | Reed Relay, Spst-No, 3A, 10Kv, Th; Contact Configuration Standexmeder |
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Throw | Single Throw | Single Throw | Single Throw |
| Operating Temp | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) | |
| DC Coil Voltage | 24 volts | 24 volts | 24 volts |