Standex-Meder Electronics Reed Relays BE05-2A85-P

Description
RELAY REED DPST 1A 5V
Request a Quote Datasheet
Description
RELAY REED DPST 1A 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 374-1132-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
374-1132-ND
Reed Relays 374-1132-ND
RELAY REED DPST 1A 5V

RELAY REED DPST 1A 5V

Buy Now Datasheet
Relays - Reed Relays - 1357249-BE05-2A85-P - Win Source Electronics
Laguna Hills, CA, United States
Relays - Reed Relays
1357249-BE05-2A85-P
Relays - Reed Relays 1357249-BE05-2A85-P
Win Source Part Number: 1357249-BE05-2A85-P Category: Relays - Reed Relays Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Standex-Meder Electronics Series: BE Package: Bulk Product Status: Active Mounting Type: Through Hole HTSUS: 8536.41.0030 REACH Status: REACH Unaffected ECCN: EAR99 Termination Style: PC Pin Coil Voltage: 5VDC Contact Form: DPST-NO (2 Form A) Contact Rating (Current): 1 A Switching Voltage: 1000VAC, 1000VDC - Max Coil Current: 71.4 mA Coil Type: Non Latching Seal Rating: Sealed - Fully Must Operate Voltage: 3.5 VDC Must Release Voltage: 0.75 VDC Operate Time: 1 ms Release Time: 0.1 ms Coil Resistance: 70 Ohms

Win Source Part Number: 1357249-BE05-2A85-P
Category: Relays - Reed Relays
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Standex-Meder Electronics
Series: BE
Package: Bulk
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8536.41.0030
REACH Status: REACH Unaffected
ECCN: EAR99
Termination Style: PC Pin
Coil Voltage: 5VDC
Contact Form: DPST-NO (2 Form A)
Contact Rating (Current): 1 A
Switching Voltage: 1000VAC, 1000VDC - Max
Coil Current: 71.4 mA
Coil Type: Non Latching
Seal Rating: Sealed - Fully
Must Operate Voltage: 3.5 VDC
Must Release Voltage: 0.75 VDC
Operate Time: 1 ms
Release Time: 0.1 ms
Coil Resistance: 70 Ohms

Buy Now Datasheet
Relays - Reed Relays BE05-2A85-P
RELAY REED DPST 1A 5V

RELAY REED DPST 1A 5V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number 374-1132-ND 1357249-BE05-2A85-P BE05-2A85-P
Product Name Reed Relays Relays - Reed Relays Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

RELAY REED DPST-NO .5A 15VDC DIP - V23100V4315B010 - ASAP Semiconductor LLC
Specs
Mounting PCBoard
Poles Double Pole (DP)
Throw Single Throw
View Details
3 suppliers
Reed Relays - 2919704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Throw Double Throw
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 374-1233-ND - DigiKey
Standex-Meder Electronics
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
2 suppliers