Standex-Meder Electronics Reed Relays DIP24-2A72-21D

Description
RELAY REED DPST 1A 24V
Request a Quote Datasheet
Description
RELAY REED DPST 1A 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 374-1242-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
374-1242-ND
Reed Relays 374-1242-ND
RELAY REED DPST 1A 24V

RELAY REED DPST 1A 24V

Buy Now Datasheet
Shenzhen, China
Relays - Reed Relays
DIP24-2A72-21D
Relays - Reed Relays DIP24-2A72-21D
RELAY REED DPST 1A 24V

RELAY REED DPST 1A 24V

Supplier's Site
Reed Relay, Dip Series, 24 Vdc, 2 Kohm, 500 Ma, 200 V, Dpst-No Rohs Compliant Standexmeder - 96K8605 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Dip Series, 24 Vdc, 2 Kohm, 500 Ma, 200 V, Dpst-No Rohs Compliant Standexmeder
96K8605
Reed Relay, Dip Series, 24 Vdc, 2 Kohm, 500 Ma, 200 V, Dpst-No Rohs Compliant Standexmeder 96K8605
Reed Relay, DIP Series, 24 VDC, 2 kohm, 500 mA, 200 V, DPST-NO RoHS Compliant: Yes

Reed Relay, DIP Series, 24 VDC, 2 kohm, 500 mA, 200 V, DPST-NO RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays
Product Number 374-1242-ND DIP24-2A72-21D 96K8605
Product Name Reed Relays Relays - Reed Relays Reed Relay, Dip Series, 24 Vdc, 2 Kohm, 500 Ma, 200 V, Dpst-No Rohs Compliant Standexmeder
Mounting PCBoard Through Hole
Poles Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
Signal Relays - 3-1393763-3 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
Relays - Reed Relays - 1373478-SHV05-1A85-78D3K - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
Resistance 180 ohms
View Details
4 suppliers