Standex-Meder Electronics Reed Relays DIP12-2A72-21D

Description
RELAY REED DPST 1A 12V
Request a Quote
Description
RELAY REED DPST 1A 12V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Reed Relay, DIP Series, part number 96K8599, operates at a nominal voltage of 12 VDC with a coil resistance of 500 ohms. It is rated for a maximum switching current of 500 mA and can handle up to 200 V. This relay features a double-pole single-throw normally open (DPST-NO) configuration and is compliant with RoHS standards. The compact design is suitable for applications requiring a low profile and is compatible with standard DIP relay pin configurations. The relay also offers options such as a diode and magnetic shielding, enhancing its versatility for various electronic applications.

Datasheet Summary
Powered by GS/AI

The Reed Relay, DIP Series, part number 96K8599, operates at a nominal voltage of 12 VDC with a coil resistance of 500 ohms. It is rated for a maximum switching current of 500 mA and can handle up to 200 V. This relay features a double-pole single-throw normally open (DPST-NO) configuration and is compliant with RoHS standards. The compact design is suitable for applications requiring a low profile and is compatible with standard DIP relay pin configurations. The relay also offers options such as a diode and magnetic shielding, enhancing its versatility for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 374-1236-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
374-1236-ND
Reed Relays 374-1236-ND
RELAY REED DPST 1A 12V

RELAY REED DPST 1A 12V

Buy Now Datasheet
Shenzhen, China
Relays - Reed Relays
DIP12-2A72-21D
Relays - Reed Relays DIP12-2A72-21D
RELAY REED DPST 1A 12V

RELAY REED DPST 1A 12V

Supplier's Site
Reed Relay, Dip Series, 12 Vdc, 500 Ohm, 500 Ma, 200 V, Dpst-No Rohs Compliant Standexmeder - 96K8599 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Dip Series, 12 Vdc, 500 Ohm, 500 Ma, 200 V, Dpst-No Rohs Compliant Standexmeder
96K8599
Reed Relay, Dip Series, 12 Vdc, 500 Ohm, 500 Ma, 200 V, Dpst-No Rohs Compliant Standexmeder 96K8599
Reed Relay, DIP Series, 12 VDC, 500 ohm, 500 mA, 200 V, DPST-NO RoHS Compliant: Yes

Reed Relay, DIP Series, 12 VDC, 500 ohm, 500 mA, 200 V, DPST-NO RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays
Product Number 374-1236-ND DIP12-2A72-21D 96K8599
Product Name Reed Relays Relays - Reed Relays Reed Relay, Dip Series, 12 Vdc, 500 Ohm, 500 Ma, 200 V, Dpst-No Rohs Compliant Standexmeder
Mounting PCBoard Through Hole
Poles Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393771-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers
Reed Relays - 2919732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 374-SIL05-1C90-51D-ND - DigiKey
Standex-Meder Electronics
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Double Throw
View Details