TE Connectivity Reed Relays JWD-171-14

Description
RELAY REED SPST 500MA 12V
Request a Quote Datasheet
Description
RELAY REED SPST 500MA 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - JWD-171-14-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
JWD-171-14-ND
Reed Relays JWD-171-14-ND
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Buy Now Datasheet
Relay, Reed, Spst-Nc, 100V, 0.5A, Tht; Contact Configuration Potter&brumfield Te Connectivity - 81F9300 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-Nc, 100V, 0.5A, Tht; Contact Configuration Potter&brumfield Te Connectivity
81F9300
Relay, Reed, Spst-Nc, 100V, 0.5A, Tht; Contact Configuration Potter&brumfield Te Connectivity 81F9300
RELAY, REED, SPST-NC, 100V, 0.5A, THT; Contact Configuration:SPST-N C; Coil Voltage:12VDC; Product Range:JW Series; Relay Mounting:Through Hole; Coil Resistance:1.2kohm; Switching Current Max:500mA; Switching Voltage Max:100V RoHS Compliant: Yes

RELAY, REED, SPST-NC, 100V, 0.5A, THT; Contact Configuration:SPST-NC; Coil Voltage:12VDC; Product Range:JW Series; Relay Mounting:Through Hole; Coil Resistance:1.2kohm; Switching Current Max:500mA; Switching Voltage Max:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Reed Relays
JWD-171-14
Relays - Reed Relays JWD-171-14
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number JWD-171-14-ND 81F9300 JWD-171-14
Product Name Reed Relays Relay, Reed, Spst-Nc, 100V, 0.5A, Tht; Contact Configuration Potter&brumfield Te Connectivity Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -31 to 185 F (-35 to 85 C) -31 to 185 F (-35 to 85 C)
DC Coil Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
Reed Relays - 374-BE24-1A85-M-ND - DigiKey
Standex-Meder Electronics
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details