Standex-Meder Electronics Reed Relays DIP05-2A72-21L

Description
RELAY REED DPST 1A 5V
Request a Quote Datasheet
Description
RELAY REED DPST 1A 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 374-1232-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
374-1232-ND
Reed Relays 374-1232-ND
RELAY REED DPST 1A 5V

RELAY REED DPST 1A 5V

Buy Now Datasheet
Relays - Reed Relays DIP05-2A72-21L
RELAY REED DPST 1A 5V

RELAY REED DPST 1A 5V

Supplier's Site
Relay, Reed, Dpst-No, 200V, 0.5A, Tht; Contact Configuration Standexmeder - 96K8594 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Dpst-No, 200V, 0.5A, Tht; Contact Configuration Standexmeder
96K8594
Relay, Reed, Dpst-No, 200V, 0.5A, Tht; Contact Configuration Standexmeder 96K8594
RELAY, REED, DPST-NO, 200V, 0.5A, THT; Contact Configuration:DPST-N O; Coil Voltage:5VDC; Product Range:DIP Series; Relay Mounting:Through Hole; Coil Resistance:200ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

RELAY, REED, DPST-NO, 200V, 0.5A, THT; Contact Configuration:DPST-NO; Coil Voltage:5VDC; Product Range:DIP Series; Relay Mounting:Through Hole; Coil Resistance:200ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays
Product Number 374-1232-ND DIP05-2A72-21L 96K8594
Product Name Reed Relays Relays - Reed Relays Relay, Reed, Dpst-No, 200V, 0.5A, Tht; Contact Configuration Standexmeder
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C)
DC Coil Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 3-1393771-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers
Reed Relays - 1782719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Operating Temp -40 F (-40 C)
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Signal Relays, Up to 2 Amps - SIL05-1A72-71L - 1249957-SIL05-1A72-71L - Win Source Electronics
Specs
Mounting PCBoard
View Details
5 suppliers