Standex-Meder Electronics REED RELAY, 1 FORM A, SPST-NO, 5V SIL (SINGLE IN-LINE) SIL05-1A72-71L

Description
REED RELAY, 1 FORM A, SPST-NO, 5V SIL (SINGLE IN-LINE)
Request a Quote Datasheet
Description
REED RELAY, 1 FORM A, SPST-NO, 5V SIL (SINGLE IN-LINE)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REED RELAY, 1 FORM A, SPST-NO, 5V SIL (SINGLE IN-LINE) - SIL05-1A72-71L - Heilind Electronics, Inc.
Wilmington, MA, United States
REED RELAY, 1 FORM A, SPST-NO, 5V SIL (SINGLE IN-LINE)
SIL05-1A72-71L
REED RELAY, 1 FORM A, SPST-NO, 5V SIL (SINGLE IN-LINE) SIL05-1A72-71L
REED RELAY, 1 FORM A, SPST-NO, 5V SIL (SINGLE IN-LINE)

REED RELAY, 1 FORM A, SPST-NO, 5V SIL (SINGLE IN-LINE)

Buy Now
Reed Relays - 374-1054-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
374-1054-ND
Reed Relays 374-1054-ND
RELAY REED SPST 0.5A 5V

RELAY REED SPST 0.5A 5V

Buy Now Datasheet
Signal Relays, Up to 2 Amps - SIL05-1A72-71L - 1249957-SIL05-1A72-71L - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - SIL05-1A72-71L
1249957-SIL05-1A72-71L
Signal Relays, Up to 2 Amps - SIL05-1A72-71L 1249957-SIL05-1A72-71L
Manufacturer: Meder Electronic Win Source Part Number: 1249957-SIL05-1A72-7 1L Manufacturer Homepage: www.meder.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Meder Electronic
Win Source Part Number: 1249957-SIL05-1A72-71L
Manufacturer Homepage: www.meder.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
Relays - Reed Relays SIL05-1A72-71L
RELAY REED SPST 0.5A 5V

RELAY REED SPST 0.5A 5V

Supplier's Site
Reed Relay, Sil Series, 5 Vdc, 500 Ohm, 1 A, 200 V, Spst-No Rohs Compliant Standexmeder - 97K9761 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Sil Series, 5 Vdc, 500 Ohm, 1 A, 200 V, Spst-No Rohs Compliant Standexmeder
97K9761
Reed Relay, Sil Series, 5 Vdc, 500 Ohm, 1 A, 200 V, Spst-No Rohs Compliant Standexmeder 97K9761
Reed Relay, SIL Series, 5 VDC, 500 ohm, 1 A, 200 V, SPST-NO RoHS Compliant: Yes

Reed Relay, SIL Series, 5 VDC, 500 ohm, 1 A, 200 V, SPST-NO RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Electromechanical Relays Reed Relays Reed Relays
Product Number SIL05-1A72-71L 374-1054-ND 1249957-SIL05-1A72-71L SIL05-1A72-71L 97K9761
Product Name REED RELAY, 1 FORM A, SPST-NO, 5V SIL (SINGLE IN-LINE) Reed Relays Signal Relays, Up to 2 Amps - SIL05-1A72-71L Relays - Reed Relays Reed Relay, Sil Series, 5 Vdc, 500 Ohm, 1 A, 200 V, Spst-No Rohs Compliant Standexmeder
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Mounting PCBoard PCBoard Through Hole
Operating Temp -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 1372119 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Industrial Relay - 700-CF310EJ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Electromechanical Relays & Contactors - 1-1393771-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
3 suppliers