Standex-Meder Electronics Reed Relays DIP05-1A72-12L

Description
RELAY REED SPST 1A 5V
Request a Quote Datasheet
Description
RELAY REED SPST 1A 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - DIP05-1A72-12L-ND - DigiKey
Thief River Falls, MN, United States
RELAY REED SPST 1A 5V

RELAY REED SPST 1A 5V

Buy Now Datasheet
Relays - Reed Relays - 1044360-DIP05-1A72-12L - Win Source Electronics
Laguna Hills, CA, United States
Relays - Reed Relays
1044360-DIP05-1A72-12L
Relays - Reed Relays 1044360-DIP05-1A72-12L
Win Source Part Number: 1044360-DIP05-1A72-1 2L Category: Relays>Reed Relays Series: DIP Termination Style: PC Pin Package: Tube Contact Form: SPST-NO (1 Form A) Standard Package: 25 Coil Resistance: 500 Ohms Coil Current: 10 mA Operate Time: 0.5 ms Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 1 A Switching Voltage: 200VAC, 200VDC - Max Release Time: 0.1 ms Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 70°C Alternative Parts (Cross-Reference): W171DIP-7; W171DIP-2; W171DIP-4; OMR-C-112H,V000; W107DIP-7; W107DIP-3DIP 05-1A72-12L; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 3.5 VDC Must Release Voltage: 0.75 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: Standex-Meder Electronics Other Names: 3205100012

Win Source Part Number: 1044360-DIP05-1A72-12L
Category: Relays>Reed Relays
Series: DIP
Termination Style: PC Pin
Package: Tube
Contact Form: SPST-NO (1 Form A)
Standard Package: 25
Coil Resistance: 500 Ohms
Coil Current: 10 mA
Operate Time: 0.5 ms
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 1 A
Switching Voltage: 200VAC, 200VDC - Max
Release Time: 0.1 ms
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 70°C
Alternative Parts (Cross-Reference): W171DIP-7; W171DIP-2; W171DIP-4; OMR-C-112H,V000; W107DIP-7; W107DIP-3DIP 05-1A72-12L;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 3.5 VDC
Must Release Voltage: 0.75 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Mfr: Standex-Meder Electronics
Other Names: 3205100012

Buy Now Datasheet
Relays - Reed Relays DIP05-1A72-12L
RELAY REED SPST 1A 5V

RELAY REED SPST 1A 5V

Supplier's Site
Reed Relay, Dip Series, 5 Vdc, 500 Ohm, 500 Ma, 200 V, Spst-No Rohs Compliant Standexmeder - 96K8590 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Dip Series, 5 Vdc, 500 Ohm, 500 Ma, 200 V, Spst-No Rohs Compliant Standexmeder
96K8590
Reed Relay, Dip Series, 5 Vdc, 500 Ohm, 500 Ma, 200 V, Spst-No Rohs Compliant Standexmeder 96K8590
Reed Relay, DIP Series, 5 VDC, 500 ohm, 500 mA, 200 V, SPST-NO RoHS Compliant: Yes

Reed Relay, DIP Series, 5 VDC, 500 ohm, 500 mA, 200 V, SPST-NO RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays Reed Relays
Product Number DIP05-1A72-12L-ND 1044360-DIP05-1A72-12L DIP05-1A72-12L 96K8590
Product Name Reed Relays Relays - Reed Relays Relays - Reed Relays Reed Relay, Dip Series, 5 Vdc, 500 Ohm, 500 Ma, 200 V, Spst-No Rohs Compliant Standexmeder
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - OMR-C-112H,V000 - 929582-OMR-C-112H,V000 - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
View Details
4 suppliers
Reed Relays - 1782804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Throw Double Throw
View Details
Reed Relays - 374-1207-ND - DigiKey
Standex-Meder Electronics
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
4 suppliers