Standex-Meder Electronics Reed Relays HM24-1A83-02

Description
RELAY REED SPST 3A 24V
Request a Quote Datasheet
Description
RELAY REED SPST 3A 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 374-1207-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
374-1207-ND
Reed Relays 374-1207-ND
RELAY REED SPST 3A 24V

RELAY REED SPST 3A 24V

Buy Now Datasheet
Relays - Reed Relays - 1063006-HM24-1A83-02 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Reed Relays
1063006-HM24-1A83-02
Relays - Reed Relays 1063006-HM24-1A83-02
Win Source Part Number: 1063006-HM24-1A83-02 Category: Relays>Reed Relays Series: HM Termination Style: PC Pin Package: Bulk Contact Form: SPST-NO (1 Form A) Standard Package: 24 Coil Resistance: 1 kOhms Coil Current: 24 mA Operate Time: 3 ms Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 3 A Switching Voltage: 7500VAC, 7500VDC - Max Release Time: 1.5 ms Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 18 VDC Must Release Voltage: 2 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: Standex-Meder Electronics Other Names: HM241A8302,842418300 2,374-1207

Win Source Part Number: 1063006-HM24-1A83-02
Category: Relays>Reed Relays
Series: HM
Termination Style: PC Pin
Package: Bulk
Contact Form: SPST-NO (1 Form A)
Standard Package: 24
Coil Resistance: 1 kOhms
Coil Current: 24 mA
Operate Time: 3 ms
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 3 A
Switching Voltage: 7500VAC, 7500VDC - Max
Release Time: 1.5 ms
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 18 VDC
Must Release Voltage: 2 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Mfr: Standex-Meder Electronics
Other Names: HM241A8302,8424183002,374-1207

Buy Now Datasheet
Relays - Reed Relays HM24-1A83-02
RELAY REED SPST 3A 24V

RELAY REED SPST 3A 24V

Supplier's Site
Relay, Reed, Spst-No, 7.5Kv, 3A, Tht; Contact Configuration Standexmeder - 97K1531 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 7.5Kv, 3A, Tht; Contact Configuration Standexmeder
97K1531
Relay, Reed, Spst-No, 7.5Kv, 3A, Tht; Contact Configuration Standexmeder 97K1531
RELAY, REED, SPST-NO, 7.5KV, 3A, THT; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Product Range:HM Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:3A; Switching Voltage Max:7.5kV RoHS Compliant: Yes

RELAY, REED, SPST-NO, 7.5KV, 3A, THT; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Product Range:HM Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:3A; Switching Voltage Max:7.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays Reed Relays
Product Number 374-1207-ND 1063006-HM24-1A83-02 HM24-1A83-02 97K1531
Product Name Reed Relays Relays - Reed Relays Relays - Reed Relays Relay, Reed, Spst-No, 7.5Kv, 3A, Tht; Contact Configuration Standexmeder
Mounting PCBoard PCBoard; Through Hole Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C)
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - PB887-ND - DigiKey
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
Reed Relay, Spst-No, 3A, 7.5Kv, Th; Contact Configuration Standexmeder - 47AC5003 - Newark, An Avnet Company
Specs
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Single Throw
View Details