Standex-Meder Electronics Reed Relays - DIP05-1A72-12D DIP05-1A72-12D

Description
Manufacturer: Standex-Meder Electronics Win Source Part Number: 868793-DIP05-1A72-12 D Series: DIP Operating Temperature Range: -20°C ~ 70°C Package: Tube Mounting: Through Hole Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030
Request a Quote Datasheet
Description
Manufacturer: Standex-Meder Electronics Win Source Part Number: 868793-DIP05-1A72-12 D Series: DIP Operating Temperature Range: -20°C ~ 70°C Package: Tube Mounting: Through Hole Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - DIP05-1A72-12D - 868793-DIP05-1A72-12D - Win Source Electronics
Laguna Hills, CA, United States
Reed Relays - DIP05-1A72-12D
868793-DIP05-1A72-12D
Reed Relays - DIP05-1A72-12D 868793-DIP05-1A72-12D
Manufacturer: Standex-Meder Electronics Win Source Part Number: 868793-DIP05-1A72-12 D Series: DIP Operating Temperature Range: -20°C ~ 70°C Package: Tube Mounting: Through Hole Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030

Manufacturer: Standex-Meder Electronics
Win Source Part Number: 868793-DIP05-1A72-12D
Series: DIP
Operating Temperature Range: -20°C ~ 70°C
Package: Tube
Mounting: Through Hole
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030

Buy Now Datasheet
Reed Relays - DIP05-1A72-12D-ND - DigiKey
Thief River Falls, MN, United States
RELAY REED SPST 1A 5V

RELAY REED SPST 1A 5V

Buy Now Datasheet
Relays - Reed Relays DIP05-1A72-12D
RELAY REED SPST 1A 5V

RELAY REED SPST 1A 5V

Supplier's Site
Reed Relay, 5 Vdc, 500 Ohm, 1 A, 200 V, Spst-No Rohs Compliant Standexmeder - 96K8589 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, 5 Vdc, 500 Ohm, 1 A, 200 V, Spst-No Rohs Compliant Standexmeder
96K8589
Reed Relay, 5 Vdc, 500 Ohm, 1 A, 200 V, Spst-No Rohs Compliant Standexmeder 96K8589
Reed Relay, 5 VDC, 500 ohm, 1 A, 200 V, SPST-NO RoHS Compliant: Yes

Reed Relay, 5 VDC, 500 ohm, 1 A, 200 V, SPST-NO RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays Reed Relays
Product Number 868793-DIP05-1A72-12D DIP05-1A72-12D-ND DIP05-1A72-12D 96K8589
Product Name Reed Relays - DIP05-1A72-12D Reed Relays Relays - Reed Relays Reed Relay, 5 Vdc, 500 Ohm, 1 A, 200 V, Spst-No Rohs Compliant Standexmeder
Mounting PCBoard; Through Hole PCBoard Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 1782781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
Signal Relays, Up to 2 Amps - SIL05-1A72-71L - 1249957-SIL05-1A72-71L - Win Source Electronics
Specs
Mounting PCBoard
View Details
4 suppliers