Standex-Meder Electronics REED RELAY, 1 FORM A, SPST-NO, 5V SURFACE MOUNT ULTRA SMALL CRR05-1A

Description
REED RELAY, 1 FORM A, SPST-NO, 5V SURFACE MOUNT ULTRA SMALL
Request a Quote Datasheet
Description
REED RELAY, 1 FORM A, SPST-NO, 5V SURFACE MOUNT ULTRA SMALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REED RELAY, 1 FORM A, SPST-NO, 5V SURFACE MOUNT ULTRA SMALL - CRR05-1A - Heilind Electronics, Inc.
Wilmington, MA, United States
REED RELAY, 1 FORM A, SPST-NO, 5V SURFACE MOUNT ULTRA SMALL
CRR05-1A
REED RELAY, 1 FORM A, SPST-NO, 5V SURFACE MOUNT ULTRA SMALL CRR05-1A
REED RELAY, 1 FORM A, SPST-NO, 5V SURFACE MOUNT ULTRA SMALL

REED RELAY, 1 FORM A, SPST-NO, 5V SURFACE MOUNT ULTRA SMALL

Buy Now
Reed Relays - CRR05-1A - 867260-CRR05-1A - Win Source Electronics
Laguna Hills, CA, United States
Reed Relays - CRR05-1A
867260-CRR05-1A
Reed Relays - CRR05-1A 867260-CRR05-1A
Manufacturer: Standex-Meder Electronics Win Source Part Number: 867260-CRR05-1A Series: CRR Operating Temperature Range: -40°C ~ 125°C Package: Reel - TR Mounting: Surface Mount Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Other Part Number: CRR051A, 374-1039-1, 374-1039-2, Q1419556, CRR05-1A-ND, Q13857231, 9605180012, 374-1039-6

Manufacturer: Standex-Meder Electronics
Win Source Part Number: 867260-CRR05-1A
Series: CRR
Operating Temperature Range: -40°C ~ 125°C
Package: Reel - TR
Mounting: Surface Mount
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Other Part Number: CRR051A, 374-1039-1, 374-1039-2, Q1419556, CRR05-1A-ND, Q13857231, 9605180012, 374-1039-6

Buy Now Datasheet
Reed Relays - 374-1039-1-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
374-1039-1-ND
Reed Relays 374-1039-1-ND
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Buy Now Datasheet
Reed Relays - 374-1039-2-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
374-1039-2-ND
Reed Relays 374-1039-2-ND
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Buy Now Datasheet
Reed Relays - 374-1039-6-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
374-1039-6-ND
Reed Relays 374-1039-6-ND
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Buy Now Datasheet
Reed Relays - 6220799 - RS Components, Ltd.
Corby, Northants, United Kingdom
Reed Relays
6220799
Reed Relays 6220799
SMT SPST micro reed relay 5Vdc 1A

SMT SPST micro reed relay 5Vdc 1A

Supplier's Site
Reed Relays - 6220799P - RS Components, Ltd.
Corby, Northants, United Kingdom
Reed Relays
6220799P
Reed Relays 6220799P
SMT SPST micro reed relay 5Vdc 1A

SMT SPST micro reed relay 5Vdc 1A

Supplier's Site
Relays - Reed Relays CRR05-1A
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Supplier's Site
Reed Relay, Crr Series, 5 Vdc, 150 Ohm, 500 Ma, 170 V, Spst-No Rohs Compliant Standexmeder - 59M7372 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Crr Series, 5 Vdc, 150 Ohm, 500 Ma, 170 V, Spst-No Rohs Compliant Standexmeder
59M7372
Reed Relay, Crr Series, 5 Vdc, 150 Ohm, 500 Ma, 170 V, Spst-No Rohs Compliant Standexmeder 59M7372
Reed Relay, CRR Series, 5 VDC, 150 ohm, 500 mA, 170 V, SPST-NO RoHS Compliant: Yes

Reed Relay, CRR Series, 5 VDC, 150 ohm, 500 mA, 170 V, SPST-NO RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays Reed Relays Reed Relays Reed Relays Reed Relays
Product Number CRR05-1A 867260-CRR05-1A 374-1039-1-ND 6220799 6220799P CRR05-1A 59M7372
Product Name REED RELAY, 1 FORM A, SPST-NO, 5V SURFACE MOUNT ULTRA SMALL Reed Relays - CRR05-1A Reed Relays Reed Relays Reed Relays Relays - Reed Relays Reed Relay, Crr Series, 5 Vdc, 150 Ohm, 500 Ma, 170 V, Spst-No Rohs Compliant Standexmeder
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Mounting PCBoard; Surface Mount PCBoard Surface mount Surface Mount
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - JWD-171-20-ND - DigiKey
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
3 suppliers
Reed Relays - 6721567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Double Pole (DP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 374-MRE24-2A85-P-ND - DigiKey
Standex-Meder Electronics
Specs
Mounting PCBoard
Poles Double Pole (DP)
Throw Single Throw
View Details