Stahlwille North America 6576N - Connector pliers 65765231

Description
replaceable plastic jaws, 4 adj. positions, for use on screw connections incl. Canon-connectors, or any light alloy or other tube connections, surfaces of which must not be damaged, Chrome Vanadium.
Description
replaceable plastic jaws, 4 adj. positions, for use on screw connections incl. Canon-connectors, or any light alloy or other tube connections, surfaces of which must not be damaged, Chrome Vanadium.

Suppliers

Company
Product
Description
Supplier Links
6576N - Connector pliers - 65765231 - Stahlwille North America
Sarasota, FL, USA
6576N - Connector pliers
65765231
6576N - Connector pliers 65765231
replaceable plastic jaws, 4 adj. positions, for use on screw connections incl. Canon-connectors, or any light alloy or other tube connections, surfaces of which must not be damaged, Chrome Vanadium.

replaceable plastic jaws, 4 adj. positions, for use on screw connections incl. Canon-connectors, or any light alloy or other tube connections, surfaces of which must not be damaged, Chrome Vanadium.

Supplier's Site

Technical Specifications

  Stahlwille North America
Product Category Pliers
Product Number 65765231
Product Name 6576N - Connector pliers
Length 9.06 inch (230 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2284070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Round-Nose; Specialty / Other; Round nose pliers
Length 5.77 inch (146 mm)
Jaw Length 0.7874 inch (20 mm)
View Details
6600 - Side cutters - 66005180 - Stahlwille North America
Stahlwille North America
Specs
Type Diagonal
Length 7.09 inch (180 mm)
Weight 11.47 oz (3.19 N)
View Details
Plier - J267G - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Specialty / Other; STRAIGHT
Length 7.25 inch (184 mm)
Jaw Length 1.28 inch (32.54 mm)
View Details