Proto® Industrial Tools Plier J267G

Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 7-1/4 INCH OVERALL LENGTH 7-1/4 OVERALL LENGTH - FRACTIONAL 7.25 OVERALL LENGTH - DECIMAL 1-9/32 INCH JAW LENGTH 1-1/8 INCH JAW WIDTH 1.2812 JAW LENGTH - DECIMAL 1-9/32 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL STRAIGHT JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 7-1/4 INCH OVERALL LENGTH 7-1/4 OVERALL LENGTH - FRACTIONAL 7.25 OVERALL LENGTH - DECIMAL 1-9/32 INCH JAW LENGTH 1-1/8 INCH JAW WIDTH 1.2812 JAW LENGTH - DECIMAL 1-9/32 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL STRAIGHT JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J267G - Proto® Industrial Tools
New Britain, CT, USA
Plier
J267G
Plier J267G
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 7-1/4 INCH OVERALL LENGTH 7-1/4 OVERALL LENGTH - FRACTIONAL 7.25 OVERALL LENGTH - DECIMAL 1-9/32 INCH JAW LENGTH 1-1/8 INCH JAW WIDTH 1.2812 JAW LENGTH - DECIMAL 1-9/32 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL STRAIGHT JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • SOLID JOINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 7-1/4 INCH OVERALL LENGTH
  • 7-1/4 OVERALL LENGTH - FRACTIONAL
  • 7.25 OVERALL LENGTH - DECIMAL
  • 1-9/32 INCH JAW LENGTH
  • 1-1/8 INCH JAW WIDTH
  • 1.2812 JAW LENGTH - DECIMAL
  • 1-9/32 JAW LENGTH - FRACTIONAL
  • PLASTISOL HANDLE MATERIAL
  • STRAIGHT JAW TYPE
  • PROTO. BRAND
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J267G
Product Name Plier
Type Specialty / Other; STRAIGHT
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 161142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Round-Nose; Specialty / Other; Round nose pliers
Length 5.12 inch (130 mm)
View Details
6630 - Cable shear - 66307220 - Stahlwille North America
Stahlwille North America
Specs
Length 8.66 inch (220 mm)
Weight 13.41 oz (3.73 N)
View Details
Plier - J391 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Retaining-Ring
Length 6.12 inch (156 mm)
Features Soft Handles
View Details