Spirax-Sarco SG Iron Ball Float Steam Trap FT14

Description
The FT14 and FT14HC are iron bodied ball float steam traps having stainless steel working internals and integral automatic air venting facility. These traps are supplied with horizontal screwed connections only and can be maintained without disturbing the pipework. The flow direction is as indicated on the valve body.
Description
The FT14 and FT14HC are iron bodied ball float steam traps having stainless steel working internals and integral automatic air venting facility. These traps are supplied with horizontal screwed connections only and can be maintained without disturbing the pipework. The flow direction is as indicated on the valve body.

Suppliers

Company
Product
Description
Supplier Links
SG Iron Ball Float Steam Trap - FT14 - Spirax-Sarco
Cheltenham, United Kingdom
SG Iron Ball Float Steam Trap
FT14
SG Iron Ball Float Steam Trap FT14
The FT14 and FT14HC are iron bodied ball float steam traps having stainless steel working internals and integral automatic air venting facility. These traps are supplied with horizontal screwed connections only and can be maintained without disturbing the pipework. The flow direction is as indicated on the valve body.

The FT14 and FT14HC are iron bodied ball float steam traps having stainless steel working internals and integral automatic air venting facility. These traps are supplied with horizontal screwed connections only and can be maintained without disturbing the pipework. The flow direction is as indicated on the valve body.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Steam Traps
Product Number FT14
Product Name SG Iron Ball Float Steam Trap
Steam Trap Type FloatThermostatic
Material Iron - Cast
Operating Pressure 363 psi (255 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 65.27 psi (45.93 m H2O)
View Details
Thermodynamic Steam Trap - Type HPTD - Velan, Inc.
Specs
Steam Trap Type Disc
Material Steel - Stainless
Operating Pressure 1000 psi (704 m H2O)
View Details
Specs
Steam Trap Type FloatThermostatic
Material Iron - Ductile
Operating Pressure 20 psi (14.08 m H2O)
View Details
Thermostatic Radiator Steam Traps - 0036047 - Watts
Specs
Steam Trap Type Radiator
Material Brass
Operating Pressure 65 psi (45.75 m H2O)
View Details