Watts Thermostatic Radiator Steam Traps 0036051

Description
Series G, GH, MG, MGH Thermostatic Radiator Steam Traps are designed to remove condensate, air and non-condensable gases from heating systems, while still sensitive enough to close tightly in the presence of steam. Available in choice of various body patterns including angle, straightway, left hand corner, right hand corner, vertical and vertical double union.
Datasheet
Description
Series G, GH, MG, MGH Thermostatic Radiator Steam Traps are designed to remove condensate, air and non-condensable gases from heating systems, while still sensitive enough to close tightly in the presence of steam. Available in choice of various body patterns including angle, straightway, left hand corner, right hand corner, vertical and vertical double union.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostatic Radiator Steam Traps - 0036051 - Watts
North Andover, MA, USA
Thermostatic Radiator Steam Traps
0036051
Thermostatic Radiator Steam Traps 0036051
Series G, GH, MG, MGH Thermostatic Radiator Steam Traps are designed to remove condensate, air and non-condensable gases from heating systems, while still sensitive enough to close tightly in the presence of steam. Available in choice of various body patterns including angle, straightway, left hand corner, right hand corner, vertical and vertical double union.

Series G, GH, MG, MGH Thermostatic Radiator Steam Traps are designed to remove condensate, air and non-condensable gases from heating systems, while still sensitive enough to close tightly in the presence of steam. Available in choice of various body patterns including angle, straightway, left hand corner, right hand corner, vertical and vertical double union.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Steam Traps
Product Number 0036051
Product Name Thermostatic Radiator Steam Traps
Steam Trap Type Radiator
Unlock Full Specs
to access all available technical data

Similar Products

 - 7209217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material Iron
Operating Pressure 65.27 psi (45.93 m H2O)
View Details
LS Series Ultra-Capacity Float & Thermostatic Steam Traps - Model LS10 - Armstrong International
Specs
Steam Trap Type FloatThermostatic
Material Steel - High Carbon
Operating Pressure 450 psi (317 m H2O)
View Details
Thermostatic Radiator Steam Traps - 0036044 - Watts
Specs
Steam Trap Type Radiator
Material Brass
Operating Pressure 65 psi (45.75 m H2O)
View Details
Specs
Steam Trap Type FloatThermostatic
Material Carbon Steel
Operating Pressure 300 psi (211 m H2O)
View Details