RS Components, Ltd. 9171915

Description
Trap sets containing a globe valve, Y strainer, non-return valve and a float and thermodynamic steam trap. Trap Type = Thermodynamic Orientation = Horizontal, Vertical Maximum Working Pressure = 40 bar Gasket Material = Stainless Steel Connection Gender = Female
Request a Quote
Description
Trap sets containing a globe valve, Y strainer, non-return valve and a float and thermodynamic steam trap. Trap Type = Thermodynamic Orientation = Horizontal, Vertical Maximum Working Pressure = 40 bar Gasket Material = Stainless Steel Connection Gender = Female
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9171915 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trap sets containing a globe valve, Y strainer, non-return valve and a float and thermodynamic steam trap. Trap Type = Thermodynamic Orientation = Horizontal, Vertical Maximum Working Pressure = 40 bar Gasket Material = Stainless Steel Connection Gender = Female

Trap sets containing a globe valve, Y strainer, non-return valve and a float and thermodynamic steam trap.
Trap Type = Thermodynamic
Orientation = Horizontal, Vertical
Maximum Working Pressure = 40 bar
Gasket Material = Stainless Steel
Connection Gender = Female

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Steam Traps
Product Number 9171915
Steam Trap Type Disc
Unlock Full Specs
to access all available technical data

Similar Products

 - 7209229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 203 psi (143 m H2O)
View Details
 - 7209217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material Iron
Operating Pressure 65.27 psi (45.93 m H2O)
View Details
 - 9171754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material Steel - Stainless
Operating Pressure 87.02 psi (61.24 m H2O)
View Details
 - 7209210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material Iron
Operating Pressure 145 psi (102 m H2O)
View Details