SpeedFam Corporation Cerium Oxide Abrasive

Description
Cerium Oxide Powder is specially compounded for critical polishing applications. It is suspension treated with PH inhibitor. It can be used in low concentrations for improved efficiency. It works well with all commonly used polishing medias like felt, pellon, pitch, polyurethane, etc. Its superior suspension and flow characteristic prevent caking, clogging or material build-up. Its performance is optimised when used with SpeedFams cerium pad. Cerium: 99.9% max. PH Range: 6.8 ~ 8.0 Applications: Watch Glass, Quartz, Optical & Ophthalmic Lenses, TV Tubes, etc. Packing: 20 kg/pack
Description
Cerium Oxide Powder is specially compounded for critical polishing applications. It is suspension treated with PH inhibitor. It can be used in low concentrations for improved efficiency. It works well with all commonly used polishing medias like felt, pellon, pitch, polyurethane, etc. Its superior suspension and flow characteristic prevent caking, clogging or material build-up. Its performance is optimised when used with SpeedFams cerium pad. Cerium: 99.9% max. PH Range: 6.8 ~ 8.0 Applications: Watch Glass, Quartz, Optical & Ophthalmic Lenses, TV Tubes, etc. Packing: 20 kg/pack

Suppliers

Company
Product
Description
Supplier Links
Cerium Oxide Abrasive -  - SpeedFam Corporation
Buffalo Grove, IL, USA
Cerium Oxide Abrasive
Cerium Oxide Abrasive
Cerium Oxide Powder is specially compounded for critical polishing applications. It is suspension treated with PH inhibitor. It can be used in low concentrations for improved efficiency. It works well with all commonly used polishing medias like felt, pellon, pitch, polyurethane, etc. Its superior suspension and flow characteristic prevent caking, clogging or material build-up. Its performance is optimised when used with SpeedFams cerium pad. Cerium: 99.9% max. PH Range: 6.8 ~ 8.0 Applications: Watch Glass, Quartz, Optical & Ophthalmic Lenses, TV Tubes, etc. Packing: 20 kg/pack

Cerium Oxide Powder is specially compounded for critical polishing applications. It is suspension treated with PH inhibitor. It can be used in low concentrations for improved efficiency. It works well with all commonly used polishing medias like felt, pellon, pitch, polyurethane, etc. Its superior suspension and flow characteristic prevent caking, clogging or material build-up. Its performance is optimised when used with SpeedFams cerium pad.

Cerium: 99.9% max.

PH Range: 6.8 ~ 8.0

Applications: Watch Glass, Quartz, Optical & Ophthalmic Lenses, TV Tubes, etc.

Packing: 20 kg/pack

Supplier's Site

Technical Specifications

  SpeedFam Corporation
Product Category Ceramic Media and Abrasives
Product Name Cerium Oxide Abrasive
Type / Shape Abrasive Grain / Grit
Unlock Full Specs
to access all available technical data

Similar Products

Premalox High Purity Alumina Powders (99.99%) -  - Advanced Abrasives Corp.
Specs
Type / Shape Abrasive Grain / Grit; Uniform Particle Shape
Material Aluminum Oxide
Applications Lapping, Metallographic Specimen Preparation
View Details
Diamond Powder Abrasive -  - SpeedFam Corporation
SpeedFam Corporation
Specs
Type / Shape Abrasive Grain / Grit
Material Diamond; CBN
View Details
Ceramic Tumbler Media -  - C & M Topline
Specs
Type / Shape Shaped Media; Balls / (Beads Spherical); Cones; Cylindrical; Triangles; Pyramids; Stars; Wedges; Angle Cut
Material Porcelain
Applications Finishing and Deburring
View Details