SpeedFam Corporation Aluminum Oxide Abrasive

Description
Aluminum Oxide is a typical artifical abrasive having larger tenacity without impurities. It is characterized by its hardness, toughness and uniformity in size. Hardness Mohs Scale: 9.8 Specific Gravity: 3.9 Color: Light Brown / White Applications: Brass Parts, Valve Parts, Silicon Wafers, Watch Glass, etc. Packing: 20 kg/pack
Description
Aluminum Oxide is a typical artifical abrasive having larger tenacity without impurities. It is characterized by its hardness, toughness and uniformity in size. Hardness Mohs Scale: 9.8 Specific Gravity: 3.9 Color: Light Brown / White Applications: Brass Parts, Valve Parts, Silicon Wafers, Watch Glass, etc. Packing: 20 kg/pack

Suppliers

Company
Product
Description
Supplier Links
Aluminum Oxide Abrasive -  - SpeedFam Corporation
Buffalo Grove, IL, USA
Aluminum Oxide Abrasive
Aluminum Oxide Abrasive
Aluminum Oxide is a typical artifical abrasive having larger tenacity without impurities. It is characterized by its hardness, toughness and uniformity in size. Hardness Mohs Scale: 9.8 Specific Gravity: 3.9 Color: Light Brown / White Applications: Brass Parts, Valve Parts, Silicon Wafers, Watch Glass, etc. Packing: 20 kg/pack

Aluminum Oxide is a typical artifical abrasive having larger tenacity without impurities. It is characterized by its hardness, toughness and uniformity in size.

Hardness Mohs Scale: 9.8

Specific Gravity: 3.9

Color: Light Brown / White

Applications: Brass Parts, Valve Parts, Silicon Wafers, Watch Glass, etc.

Packing: 20 kg/pack

Supplier's Site

Technical Specifications

  SpeedFam Corporation
Product Category Ceramic Media and Abrasives
Product Name Aluminum Oxide Abrasive
Type / Shape Abrasive Grain / Grit
Unlock Full Specs
to access all available technical data

Similar Products

Grinding Ball Sintered Corundum 50 mm Dia. -  - Fritsch GmbH - Milling and Sizing
Fritsch GmbH - Milling and Sizing
Specs
Material Sintered Corundum
Applications Grinding / Ball Milling
View Details
Premalox Cer-Preme 25 Cerium OxideCompound Powder -  - Advanced Abrasives Corp.
Specs
Type / Shape Abrasive Grain / Grit; Crushed Grit
Material Cerium Oxide
Applications Polishing and Lapping (Very Fine)
View Details
Ceramic Tumbler Media -  - C & M Topline
Specs
Type / Shape Shaped Media; Balls / (Beads Spherical); Cones; Cylindrical; Triangles; Pyramids; Stars; Wedges; Angle Cut
Material Porcelain
Applications Finishing and Deburring
View Details
Warren Metal Bond Prenium Diamond - MB-HS - Saint-Gobain Surface Conditioning Group
Saint-Gobain Surface Conditioning Group
Specs
Type / Shape Abrasive Grain / Grit
Material Diamond
Dimension A 0.000 inch (2.50E-4 mm)
View Details