SpeedFam Corporation Datasheets for Ceramic Media and Abrasives
Ceramic abrasives and media include aluminum oxide, boron carbide, cubic boron nitride (CBN), cerium oxide, fabricated diamond, silicate, silicon carbide, tin oxide, tungsten carbide, zirconia, and other fused or sintered crystalline inorganic materials.
Ceramic Media and Abrasives: Learn more
| Product Name | Notes |
|---|---|
| Aluminum Oxide is a typical artifical abrasive having larger tenacity without impurities. It is characterized by its hardness, toughness and uniformity in size. Hardness Mohs Scale: 9.8 Specific Gravity: 3.9... | |
| Boron Carbide is often termed as the hardest man made material next to the synthetic diamond. It is most suitable for high stock removal on hard materials. It is also... | |
| Cerium Oxide Powder is specially compounded for critical polishing applications. It is suspension treated with PH inhibitor. It can be used in low concentrations for improved efficiency. It works well... | |
| Diamond Powder is polycrystalline in nature and is made up of synthetic diamond. Each gram is composed of several million minute diamond particles of 30 to 300 Angstrom, with many... | |
| Silicon Carbide is a high quality lapping abrasive available in two types viz. Black & Green. Its hardness is next to boron carbide which permits ultra precision lapping of hard... |