Union Process, Inc. Alumina 99.5% Balls

Description
99.5% Balls Specific Gravity: 3.4 - 3.7 Hardness: Hv 1350 kg/mm2 Relative Cost: Moderate Sizes Available: 0.2mm, 0.5mm 1mm, 2mm, 3mm, 5mm, 8mm, 10mm, 15mm, 20mm
Description
99.5% Balls Specific Gravity: 3.4 - 3.7 Hardness: Hv 1350 kg/mm2 Relative Cost: Moderate Sizes Available: 0.2mm, 0.5mm 1mm, 2mm, 3mm, 5mm, 8mm, 10mm, 15mm, 20mm

Suppliers

Company
Product
Description
Supplier Links
Alumina 99.5% Balls -  - Union Process, Inc.
Akron, OH, USA
Alumina 99.5% Balls
Alumina 99.5% Balls
99.5% Balls Specific Gravity: 3.4 - 3.7 Hardness: Hv 1350 kg/mm2 Relative Cost: Moderate Sizes Available: 0.2mm, 0.5mm 1mm, 2mm, 3mm, 5mm, 8mm, 10mm, 15mm, 20mm

99.5% Balls

Specific Gravity: 3.4 - 3.7

Hardness: Hv 1350 kg/mm2

Relative Cost: Moderate

Sizes Available:

0.2mm, 0.5mm

1mm, 2mm, 3mm, 5mm, 8mm, 10mm, 15mm, 20mm

Supplier's Site

Technical Specifications

  Union Process, Inc.
Product Category Ceramic Media and Abrasives
Product Name Alumina 99.5% Balls
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Grinding Media -  - CoorsTek
Specs
Type / Shape Shaped Media; Balls / (Beads Spherical); Rod, Natural
Bulk Density 225 to 243 lbs/ft³ (3600 to 3900 g/l)
Material Aluminum Oxide
View Details
Grinding Ball Hardmetal Tungsten Carbide 50 mm Dia. -  - Fritsch GmbH - Milling and Sizing
Specs
Material Tungsten Carbide
Applications Grinding / Ball Milling
View Details
Silicon Carbide Abrasive -  - SpeedFam Corporation
SpeedFam Corporation
Specs
Type / Shape Abrasive Grain / Grit
View Details
Silicon Carbide Powder - AccuCUT 50 - AIRBRASIVE
Specs
Type / Shape Abrasive Grain / Grit; Crushed Grit
Material Silicon Carbide
Applications Blasting; Cleaning / Surface Prep
View Details