Spectron Glass and Electronics Inc. Signal Conditioner SA40015

Description
The SA40015 Dual Axis CMOS Signal Conditioning Module is a DC input/output operated device, which operates off a single ended supply, and provides a bipolar DC output. Specifically designed to interface directly with the entire line of SP5000 Series Dual Axis Tilt Sensors, this low power consumption conditioner is ideal for battery driven applications. Featuring a PC board mountable design, the module internally converts the DC input voltage into an AC excitation voltage for the sensor, and demodulates the sensor output into a smooth amplified DC output voltage. Incorporating a proprietary signal processing algorithm, and an external temperature compensation sensor (optional), normal measurement errors are severely reduced. The SA40015 also features overload protection, and is 100% reliability tested to provide the highest quality available.
Description
The SA40015 Dual Axis CMOS Signal Conditioning Module is a DC input/output operated device, which operates off a single ended supply, and provides a bipolar DC output. Specifically designed to interface directly with the entire line of SP5000 Series Dual Axis Tilt Sensors, this low power consumption conditioner is ideal for battery driven applications. Featuring a PC board mountable design, the module internally converts the DC input voltage into an AC excitation voltage for the sensor, and demodulates the sensor output into a smooth amplified DC output voltage. Incorporating a proprietary signal processing algorithm, and an external temperature compensation sensor (optional), normal measurement errors are severely reduced. The SA40015 also features overload protection, and is 100% reliability tested to provide the highest quality available.

Suppliers

Company
Product
Description
Supplier Links
Signal Conditioner - SA40015 - Spectron Glass and Electronics Inc.
Hauppauge, NY, USA
Signal Conditioner
SA40015
Signal Conditioner SA40015
The SA40015 Dual Axis CMOS Signal Conditioning Module is a DC input/output operated device, which operates off a single ended supply, and provides a bipolar DC output. Specifically designed to interface directly with the entire line of SP5000 Series Dual Axis Tilt Sensors, this low power consumption conditioner is ideal for battery driven applications. Featuring a PC board mountable design, the module internally converts the DC input voltage into an AC excitation voltage for the sensor, and demodulates the sensor output into a smooth amplified DC output voltage. Incorporating a proprietary signal processing algorithm, and an external temperature compensation sensor (optional), normal measurement errors are severely reduced. The SA40015 also features overload protection, and is 100% reliability tested to provide the highest quality available.

The SA40015 Dual Axis CMOS Signal Conditioning Module is a DC input/output operated device, which operates off a single ended supply, and provides a bipolar DC output. Specifically designed to interface directly with the entire line of SP5000 Series Dual Axis Tilt Sensors, this low power consumption conditioner is ideal for battery driven applications. Featuring a PC board mountable design, the module internally converts the DC input voltage into an AC excitation voltage for the sensor, and demodulates the sensor output into a smooth amplified DC output voltage. Incorporating a proprietary signal processing algorithm, and an external temperature compensation sensor (optional), normal measurement errors are severely reduced. The SA40015 also features overload protection, and is 100% reliability tested to provide the highest quality available.

Supplier's Site

Technical Specifications

  Spectron Glass and Electronics Inc.
Product Category Signal Conditioning Chips
Product Number SA40015
Product Name Signal Conditioner
Input Type Tilt Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Micropac Industries, Inc.
Specs
Input Type DC Current; DC Voltage; RTD; Thermocouple
Output Type DC Current; DC Voltage
Supply Voltage -5V; -4.5V; -3.3V; -3V; 1.2V; 1.5V; 1.8V; 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V; ±10V
View Details
Signal Conditioner - SA40011 - Spectron Glass and Electronics Inc.
Spectron Glass and Electronics Inc.
Specs
Input Type Tilt Sensor
Output Type 0 - 5 Vdc; AC Voltage; DC Voltage
Supply Voltage -5V; -4.5V; -3.3V; -3V; 1.2V; 1.5V; 1.8V; 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V; ±10V to ±16V
View Details
Automotive Sensor Signal Conditioner with Dual analog Output - ZSSC3154BA1C - Integrated Device Technology
Specs
Input Type Single-bridge
Supply Voltage 4.50-5.50
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details