Spectron Glass and Electronics Inc. Signal Conditioner SA40011

Description
The SA40011- Dual Axis Signal Conditioning Module is a bipolar DC input/output operated device, specifically designed to interface directly with the entire line of SP5000 Series Dual Axis Tilt Sensors. This PC board mountable module internally converts the DC input voltage into an AC excitation voltage for the sensor, and demodulates the sensor output into a smooth amplified DC output voltage. Incorporating a proprietary signal processing algorithm, and an external temperature compensation sensor (optional), normal measurement errors are severely reduced. The SA40011 also features overload protection, and is 100% reliability tested to provide the highest quality available.
Description
The SA40011- Dual Axis Signal Conditioning Module is a bipolar DC input/output operated device, specifically designed to interface directly with the entire line of SP5000 Series Dual Axis Tilt Sensors. This PC board mountable module internally converts the DC input voltage into an AC excitation voltage for the sensor, and demodulates the sensor output into a smooth amplified DC output voltage. Incorporating a proprietary signal processing algorithm, and an external temperature compensation sensor (optional), normal measurement errors are severely reduced. The SA40011 also features overload protection, and is 100% reliability tested to provide the highest quality available.

Suppliers

Company
Product
Description
Supplier Links
Signal Conditioner - SA40011 - Spectron Glass and Electronics Inc.
Hauppauge, NY, USA
Signal Conditioner
SA40011
Signal Conditioner SA40011
The SA40011- Dual Axis Signal Conditioning Module is a bipolar DC input/output operated device, specifically designed to interface directly with the entire line of SP5000 Series Dual Axis Tilt Sensors. This PC board mountable module internally converts the DC input voltage into an AC excitation voltage for the sensor, and demodulates the sensor output into a smooth amplified DC output voltage. Incorporating a proprietary signal processing algorithm, and an external temperature compensation sensor (optional), normal measurement errors are severely reduced. The SA40011 also features overload protection, and is 100% reliability tested to provide the highest quality available.

The SA40011- Dual Axis Signal Conditioning Module is a bipolar DC input/output operated device, specifically designed to interface directly with the entire line of SP5000 Series Dual Axis Tilt Sensors. This PC board mountable module internally converts the DC input voltage into an AC excitation voltage for the sensor, and demodulates the sensor output into a smooth amplified DC output voltage. Incorporating a proprietary signal processing algorithm, and an external temperature compensation sensor (optional), normal measurement errors are severely reduced. The SA40011 also features overload protection, and is 100% reliability tested to provide the highest quality available.

Supplier's Site

Technical Specifications

  Spectron Glass and Electronics Inc.
Product Category Signal Conditioning Chips
Product Number SA40011
Product Name Signal Conditioner
Input Type Tilt Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Sensor Signal Conditioner for a Single Resistive Bridge with SENT or I2C Output - ZSSC4161BE2R - Integrated Device Technology
Specs
Input Type Single-bridge
Supply Voltage 4.75-5.25
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Signal Conditioner - SA40015 - Spectron Glass and Electronics Inc.
Spectron Glass and Electronics Inc.
Specs
Input Type Tilt Sensor
Output Type 0 - 5 Vdc; DC Voltage
Supply Voltage 5V
View Details